- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Linearity | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 570FCB000121DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Strip | 2018 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | 2.5V | 2.5V | - | - | 100MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 810MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570MCB000105DG Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 3.3V | - | - | 622.08MHz | ±7ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 810MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570NCB000933DG Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | - | - | 125MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 570MCB000107DG Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 3.3V | - | - | 10MHz | ±7ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570KCC000653DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V | - | - | - | 161.132812MHz | ±7ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 550BF156M280DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | - | 156.28MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | - | ±100ppm | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550AE153M600DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | TRAY | - | 3.3V | - | - | 153.6MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | 7.0mm x 5.0mm x 1.8mm | 153.6MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | 10% | - | ±25ppm | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530AB644M531DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | 644.531MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 644.531MHz | - | - | - | - | - | 3.3V | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530AB657M422DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | 657.422MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 0.00065742MHz | - | - | - | - | - | 3.3V | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530AB625M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | 3.3V | 3.3V | - | - | 625MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 625MHz | - | 0.35ns | 0.35ns | 55/45% | - | 3.3V | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530FB250M000DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | 2.5V | 2.5V | - | - | 250MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 250MHz | - | 0.35ns | 0.35ns | 55/45% | - | 2.5V | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531BB312M500DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | - | 312.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 312.5MHz | - | - | - | - | - | 3.3V | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531BB622M080DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Matte Tin (Sn) | - | - | 3.3V | - | - | 622.08MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 622.08MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531FB000213DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | 336.401824MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.8mm | 336.401824MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531AB311M040DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 121mA | 311.04MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 311.04MHz | - | - | - | - | - | 3.3V | 75mA | - | - | 55 % | - | 1.8mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531RB468M750DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | 468.75MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 468.75MHz | 2.5V | - | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 570BBC000266DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 3.3V | - | - | 15MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 280MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570ABC000878DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | - | - | 200MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 570CBC000237DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | - | - | 25.0006MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | - | 15pF | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570CBC000507DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | - | 3.3V | - | - | 70.656MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | 3.3V | - | - | 55/45% | 3.63V | - | - | 15pF | - | - | - | - | - | No | RoHS Compliant |