- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Linearity | Control Voltage-Max | Control Voltage-Min | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 550GC38M7853DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 186.029571mg | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 85°C | -40°C | - | 2.5V | - | - | 38.7853MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 2.5V | - | - | - | - | - | 75mA | 15pF | - | - | - | - | ±125ppm | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 510CCA37M0560AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | - | - | 37.056MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | 3.3V | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510CCA27M0000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | - | 27MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 27MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510CCA30M0000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | - | 30MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 30MHz | 3.3V | - | - | - | - | - | 18mA | 15pF | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 590CA50M1000DG Silicon Labs | 24 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | - | - | - | 50.1MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | 15pF | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 511FCA000244BAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | - | - | 148.351648MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | 2.5V | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511FCA156M250BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | - | 156.25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | 5.0mm x 3.2mm x 1.28mm | 156.25MHz | - | 0.8ns | 0.8ns | 52/48% | - | 2.5V | 18mA | - | - | - | - | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511JCB148M500BAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | - | 148.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 148.5MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | - | - | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511FAA250M000BAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 2.5V | - | 250MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 250MHz | 2.5V | 0.8ns | 0.8ns | 52/48% | 2.75V | - | 18mA | - | - | - | - | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511FCA148M500BAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 2.5V | - | 148.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 148.5MHz | 2.5V | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511FCB133M333AAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | compliant | 133.333MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 133.333MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 514CCC000874BAG Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TRAY | - | 3.3V | - | 28.63636MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 28.63636MHz | 3.3V | 1.2ns | 1.2ns | 52/48% | 3.63V | - | - | 15pF | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 515NDA125M000BAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | - | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | - | 3.3V | - | 125MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 5.0mm x 3.2mm x 1.28mm | 125MHz | 3.3V | 1.2ns | 1.2ns | 52/48% | - | - | 22mA | - | 5% | 2.97V | 0.33V | - | ±30ppm | - | 0.052 1.33mm | - | RoHS Compliant | ||
![]() 590BD125M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | - | 125MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 125MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | 15pF | - | - | - | 55 % | - | 1.8mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530CA27M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRAY | 3.3V | 3.3V | - | 27MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 27MHz | - | - | - | 55/45% | - | 3.3V | 75mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530CA33M3300DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 33.33MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 11500MHz | - | - | - | - | - | 3.3V | 75mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530CA49M1520DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 49.152MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 49.152MHz | - | - | - | - | - | 3.3V | 75mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 595AF000244DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2006 | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | 3.3V | - | - | 244kHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 135mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | ±70ppm | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 514CCA000126BAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 200MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 530BA50M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRAY | - | 3.3V | - | 50MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 50MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant |