- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 570BAA000313DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 3.3V | - | - | 300MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 1417.5MHz | 3.3V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570ABB000126DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 3.3V | - | - | 200MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570BBB000907DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | - | 8 | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | - | - | 106.25MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570FBB000126DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | 2.5V | 2.5V | - | - | 200MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 810MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | RoHS Compliant | ||
![]() 570EBB000191DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | - | 2.5V | - | - | 360MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 810MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570FBB000164DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 2.5V | 5mm | - | 400MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 810MHz | 2.5V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 511FCA250M000AAG Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | 250MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 250MHz | 2.5V | 0.8ns | 0.8ns | 52/48% | 2.75V | - | 18mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 590CB50M0000DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 50MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 50MHz | 3.3V | - | - | 55/45% | 3.63V | - | 75mA | 15pF | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 591AB172M500DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | 172.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 172.5MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 591BB200M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | compliant | 200MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 200MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 591BB148M350DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | 148.35MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 148.35MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 590CB39M0625DG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | 39.0625MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 39.0625MHz | - | - | - | 55/45% | - | - | 75mA | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 590JB25M0000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | - | - | 25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 25MHz | 1.8V | - | - | 55/45% | 1.89V | - | 75mA | 15pF | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 515BBA125M000BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2006 | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | - | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 125MHz | 3.3V | - | - | - | - | - | 22mA | - | ±80ppm | 0.052 1.33mm | - | RoHS Compliant | ||
![]() 590AA200M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 200MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 200MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 590KA148M500DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | - | - | 148.5MHz | ±50ppm | CML | Enable/Disable | Crystal | 110mA | - | 7.0mm x 5.0mm x 1.8mm | 148.5MHz | 1.8V | 0.35ns | 0.35ns | 55/45% | 1.89V | - | 75mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 590FA173M371DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | 173.371MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 173.371MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 591KA148M500DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | - | - | 148.5MHz | ±50ppm | CML | Enable/Disable | Crystal | 110mA | - | 7.0mm x 5.0mm x 1.8mm | 148.5MHz | 1.8V | 0.35ns | 0.35ns | 55/45% | 1.89V | - | 75mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 515BAA000108BAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | compliant | 108kHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | - | - | 22mA | - | ±100ppm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 570FBC000103DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | 2.5V | 2.5V | - | - | 155.52MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 280MHz | - | 0.35ns | 0.35ns | 55/45% | - | 2.5V | - | - | - | - | - | RoHS Compliant |