- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511BCA100M000AAG Silicon Labs | 50 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | - | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 100MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 510ECA125M000AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | - | 125MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | - | 125MHz | - | - | - | - | - | 2.5V | 18mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 511JCB148M352BAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | - | 148.352MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 148.352MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | - | - | - | - | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 510FCA150M000AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | - | 150MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 150MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 511JBA156M250AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | - | 156.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | Non-RoHS Compliant | ||
![]() 510BAA48M0000AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | - | 48MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 48MHz | 3.3V | - | - | - | - | - | 18mA | - | - | 15pF | - | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 510DAA100M000AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Strip | 2015 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | - | 100MHz | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | Not Qualified | - | 100MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 510BCA96M0000BAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | - | 96MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 96MHz | 3.3V | - | - | - | - | - | 18mA | - | - | 15pF | - | - | - | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 510PCA19M4400BAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 2.5V | - | 19.44MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | 19.44MHz | 2.5V | - | - | - | - | - | 18mA | - | - | 15pF | - | - | - | 0.050 1.28mm | - | - | No | RoHS Compliant | ||
![]() 550BE000179DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | 3.3V | - | - | 57.918367MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | ±25ppm | - | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 550BJ120M000DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | 3.3V | - | - | 120MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | ±130ppm | - | 0.071 1.80mm | - | - | No | RoHS Compliant | ||
![]() 550BG49M1520DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 85°C | -40°C | - | 3.3V | - | 99mA | 49.152MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | 3.63V | 2.97V | 15pF | 55 % | ±375ppm | 1.8mm | 0.071 1.80mm | 7mm | 5mm | - | RoHS Compliant | ||
![]() 598BCA001155DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 156.25MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 531BA333M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRAY | - | 3.3V | - | 333MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 333MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | No | RoHS Compliant | ||
![]() 531FA644M531DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 2.5V | - | 644.531MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 644.531MHz | 2.5V | - | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531FA233M250DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | - | 233.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 233.25MHz | - | - | - | - | - | 2.5V | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | Non-RoHS Compliant | ||
![]() 531KA250M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Gold (Ni/Au) | - | - | TRAY | 1.8V | 1.8V | - | 250MHz | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | 7.0mm x 5.0mm x 1.85mm | 250MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | Non-RoHS Compliant | ||
![]() 530BA300M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRAY | - | 3.3V | - | 300MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 300MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | No | RoHS Compliant | ||
![]() 530BA325M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRAY | - | 3.3V | - | 325MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 325MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531AA000388DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 388kHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | Non-RoHS Compliant |