- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Frequency Tolerance | Linearity | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530BB200M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 200MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530BB155M520DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 155.52MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530FB160M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Nickel/Gold (Ni/Au) | - | - | TRAY | 2.5V | 2.5V | - | 160MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 160MHz | - | 0.35ns | 0.35ns | 55/45% | - | 2.5V | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531FB000229DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.5V | - | - | 156.257812MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531EB156M250DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 2.5V | - | 121mA | 156.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 55 % | - | 1.8mm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531FB131M072DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 2.5V | - | 131.072MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 131.072MHz | 2.5V | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 550CE122M880DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 85°C | -40°C | - | 3.3V | - | - | 122.88MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | 3.63V | 2.97V | 15pF | - | - | 55 % | ±25ppm | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 550CE94M0000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | 3.3V | - | - | 94MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | 15pF | - | - | - | ±25ppm | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531KB148M500DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 1.8V | - | 148.5MHz | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 148.5MHz | 1.8V | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530AC000306DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 306kHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 530AC73M1440DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | - | 73.144MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 73.144MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530AC20M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRAY | - | 3.3V | - | 20MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 20MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 590FD250M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | - | 250MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 250MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 550JJ20M0000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | 1.8V | - | - | 20MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | 15pF | - | - | - | ±70ppm | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 571BCB000105DGR Silicon Labs | 2647 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | - | VCXO | NOT SPECIFIED | - | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.97V~3.63V | 3.3V | - | 622.08MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 810MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | - | 0.00015% | 10% | - | ±150ppm | - | - | - | RoHS Compliant | ||
![]() 500SJAE25M0000ACF Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 1.8V | - | 25MHz | ±10ppm | CMOS | - | Crystal | 19mA | - | 4.0mm x 3.2mm x 0.9mm | 25MHz | 1.8V | 2ns | 2ns | 54/46% | 1.98V | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | RoHS Compliant | ||
![]() 500DDAA100M000ACF Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | 0°C~70°C | Bag | - | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 2 (1 Year) | 6 | - | XO (Standard) | - | - | - | - | - | 3.3V | - | 100MHz | ±10ppm | HCSL | Enable/Disable | Crystal | 29.3mA | Not Qualified | - | 100MHz | 3.3V | - | - | - | - | - | 10.7mA | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | RoHS Compliant | ||
![]() 500SAAA25M0000ACF Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | 0°C~70°C | Bag | 2004 | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 25MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 25MHz | 3.3V | 2ns | 2ns | 54/46% | 3.63V | - | 10.7mA | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | RoHS Compliant | ||
![]() 571FCC000277DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | VCXO | - | - | - | - | 2.25V~2.75V | 2.5V | - | 132.8125MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 280MHz | 2.5V | - | - | - | - | - | - | - | - | - | 0.00015% | - | - | ±125ppm | - | - | No | RoHS Compliant | ||
![]() 550BD25M0000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | 3.3V | - | - | 25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | - | ±80ppm | - | 0.071 1.80mm | - | Non-RoHS Compliant |