- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Linearity | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510JCA96M0000BAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | - | 96MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 96MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | - | 0.050 1.28mm | - | Non-RoHS Compliant | ||
![]() 535AC106M250DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si535 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 106.25MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.8mm | 106.25MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510CAA16M3840AAG Silicon Labs | 36 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 16.384MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 16.384MHz | - | - | - | - | - | 3.3V | 18mA | - | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 510CAB63M8880AAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 63.888MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 63.888MHz | - | 1.2ns | 1.2ns | 52/48% | - | - | 18mA | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510CBA20M0000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 20MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 20MHz | 3.3V | - | - | - | - | - | 18mA | 15pF | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510CBB19M4400BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 19.44MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 19.44MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510CBA40M0000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 40MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 40MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510KBA50M0000BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | - | 50MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 50MHz | - | - | - | - | - | 1.8V | 18mA | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510KBA33M3330BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V | 1.8V | - | 33.333MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 33.333MHz | - | 1.2ns | 1.2ns | 52/48% | - | - | 18mA | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510CCA12M0000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 12MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 12MHz | 3.3V | - | - | - | - | - | 18mA | 15pF | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510FBA80M0000AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 2.5V | 2.5V | - | 80MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 80MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 570FCC000803DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 2.5V | - | - | 148.351648MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 530AC000356DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 495.932696MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.8mm | 495.932696MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | 15pF | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550MJ409M600DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | 409.6MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | ±130ppm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550AB273M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | TRAY | - | 3.3V | - | 273MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | 7.0mm x 5.0mm x 1.8mm | 273MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | 10% | ±30ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 550AC250M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | 250MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 250MHz | 3.3V | - | - | - | - | - | 75mA | - | - | ±150ppm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550BF240M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | VCXO | Nickel/Gold (Ni/Au) | - | - | 3.3V | - | 240MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | 7.0mm x 5.0mm x 1.85mm | 240MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | 10% | ±100ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 570ABA000103DG Silicon Labs | 2587 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 3.3V | - | 155.52MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | 1417.5MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570DBA000383DG Silicon Labs | 2180 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | 3.3V | 3.3V | - | 150MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | Not Qualified | - | 1417.5MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 570QBA000107DG Silicon Labs | 2024 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | 10MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | Not Qualified | - | 1417.5MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |