- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Supply Current-Max | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510ABA125M000AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 6 | 186.029571mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 5mm | 125MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 125MHz | 3.3V | - | - | - | - | 18mA | - | 43mA | - | - | 52 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 591AB345M000DGR Silicon Labs | 23 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 3.3V | - | 345MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 345MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | 75mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 591FB100M000DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 100MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | 75mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 540BAA184M320BAG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | - | - | 184.32MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | 0.052 1.33mm | - | - | ROHS3 Compliant | ||
![]() 570EAB000489DGR Silicon Labs | 28 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TAPE AND REEL | - | 2.5V | - | 40MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 810MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 500SAAA50M0000ACF Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 50MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 50MHz | 3.3V | 2ns | 2ns | 54/46% | 3.63V | 10.7mA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() 500SAAB8M00000ACF Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | 4 | - | - | - | 0°C~70°C | Bag | 2004 | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 8MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 24mA | - | - | 8MHz | 3.3V | 2ns | 2ns | - | 3.63V | 10.7mA | - | - | - | - | - | - | - | 0.035 0.90mm | No | - | RoHS Compliant | ||
![]() 500SAAB4M09600ACF Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | 0°C~70°C | Bag | 2004 | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 4.096MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 4.096MHz | 3.3V | 2ns | 2ns | 54/46% | 3.63V | 10.7mA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() 500SEAA100M000ACF Silicon Labs | 16 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | 4 | - | - | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 2.5V | - | 100MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 22mA | - | - | 100MHz | 2.5V | 2ns | 2ns | - | 2.75V | 10.7mA | - | - | - | - | - | - | - | 0.035 0.90mm | No | - | RoHS Compliant | ||
![]() 500SJAA125M000ACF Silicon Labs | 16 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 1.8V | - | 125MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 19mA | - | 4.0mm x 3.2mm x 0.9mm | 125MHz | 1.8V | 2ns | 2ns | 54/46% | 1.98V | 10.7mA | - | - | - | - | - | - | - | 0.035 0.90mm | No | - | RoHS Compliant | ||
![]() 500SAAA50M0000ACFR Silicon Labs | 24 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 50MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 50MHz | 3.3V | 2ns | 2ns | 54/46% | 3.63V | 10.7mA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() 500DVAC32M7680ACF Silicon Labs | 20 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | 0°C~70°C | Bag | 2004 | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 2 (1 Year) | 6 | - | XO (Standard) | - | - | - | 1.8V | - | 32.768MHz | ±10ppm | CMOS | Standby (Power Down) | Crystal | 36mA | Not Qualified | - | 32.768MHz | 1.8V | - | - | - | - | 1.9mA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() 500SDBB16M0000ACH Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | 0°C~85°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 3.3V | - | - | 16MHz | ±20ppm | SSTL | Enable/Disable | Crystal | 20.2mA | - | - | - | - | - | - | - | - | 10.7mA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | ||
![]() 500DSAC100M000ACF Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | 0°C~70°C | Bag | - | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 2 (1 Year) | 6 | - | XO (Standard) | - | - | - | 1.8V | - | 100MHz | ±10ppm | LVDS | Standby (Power Down) | Crystal | 16.5mA | Not Qualified | - | 100MHz | 1.8V | - | - | - | - | 1.9mA | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() 570CAC000115DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 3.3V | - | 125MHz | ±50ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | Not Qualified | - | 160MHz | 3.3V | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 544AADA000163ABG Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Strip | - | Ultra™ Si544 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V 3.3V | - | - | 20MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 132mA | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | 0.052 1.33mm | - | - | ROHS3 Compliant | ||
![]() 571CHC000511DGR Silicon Labs | 28 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 2.97V~3.63V | - | - | 27MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | 15pF | - | 0.00015% | - | - | ±185ppm | - | - | No | - | RoHS Compliant | ||
![]() 531AA155M520DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 155.52MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 155.52MHz | 3.3V | - | - | - | - | 75mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 531BA312M500DG Silicon Labs | In Stock | - | - | - | - | - | - | SMD/SMT | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | e4 | yes | - | - | 6 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 312.5MHz | 50 ppm | - | - | - | - | Not Qualified | - | 312.5MHz | 3.3V | - | - | - | - | - | - | - | - | 98mA | - | - | - | - | - | - | RoHS Compliant | ||
![]() 501ACA10M0000CAF Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | -20°C~70°C | Strip | 2006 | Si501 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 1.7V~3.6V | - | - | 10MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 3.6V | - | - | - | - | - | 15pF | 2.5mA | 0.002% | - | 55 % | - | 889μm | 0.035 0.90mm | No | Unknown | RoHS Compliant |