- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 501BAA50M0000DAFR Silicon Labs | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -20°C~70°C | Tape & Reel (TR) | 2015 | Si501 | 0.098Lx0.079W 2.50mmx2.00mm | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 3.3V | 3.3V | 50MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 50MHz | 3.3V | 1.6ns | 1.6ns | - | - | - | - | 15pF | 2.5mA | 55 % | 889μm | 0.035 0.90mm | No | RoHS Compliant | ||
![]() 591AB172M500DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 3.3V | 172.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | 7.0mm x 5.0mm x 1.8mm | 172.5MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | 15pF | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 591FB125M000DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 125MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 570BCC000159DGR Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | 3.3V | 3.3V | 148.5MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | 280MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 514BBC000121AAG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | 100MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BBC000107AAG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | 10MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BBC000112AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | ENABLE/DISABLE FUNCTION; PROGRAMMABLE OUTPUT FREQUENCY; COMPLEMENTARY OUTPUT; TRAY | 3.3V | 3.3V | 10MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | 7.0mm x 5.0mm x 1.8mm | - | - | 0.8ns | 0.8ns | 52/48% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BBC000163AAG Silicon Labs | 23 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | 20MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 510CBA4M00000AAGR Silicon Labs | 36 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 4MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 591BA312M500DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 312.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 312.5MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 590FA172M642DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Tape & Reel (TR) | 2004 | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 172.642MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 172.642MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 590CB156M250DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 156.25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 90mA | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 3.3V | - | - | 55/45% | 3.63V | - | 75mA | 15pF | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 545CAA48M0000BBG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Ultra™ Si545 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; E/D FUNCTION; 1.8 2.5V SUPPLY VOLTAGE ALSO AVAILABLE; TR | 1.8V 2.5V 3.3V | 3.3V | 48MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 5.0mm x 3.2mm x 1.33mm | 48MHz | - | 1.5ns | 1.5ns | 55/45% | - | - | 112mA | - | - | - | - | 0.052 1.33mm | - | ROHS3 Compliant | ||
![]() 545CAA100M000ABG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Ultra™ Si545 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; E/D FUNCTION; 1.8 2.5V SUPPLY VOLTAGE ALSO AVAILABLE; TR | 1.8V 2.5V 3.3V | 3.3V | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 7.0mm x 5.0mm x 1.43mm | 100MHz | - | 1.5ns | 1.5ns | 55/45% | - | - | 112mA | - | - | - | - | 0.056 1.43mm | - | ROHS3 Compliant | ||
![]() 540CAA20M9715BAG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | - | 200MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 0.052 1.33mm | - | ROHS3 Compliant | ||
![]() 514BBC000112BAG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | 10MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 545CAA33M8688BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Ultra™ Si545 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; E/D FUNCTION; 1.8 2.5V SUPPLY VOLTAGE ALSO AVAILABLE; TR | 1.8V 2.5V 3.3V | 3.3V | 33.8688MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 5.0mm x 3.2mm x 1.33mm | 33.8688MHz | - | 1.5ns | 1.5ns | 55/45% | - | - | 112mA | - | - | - | - | 0.052 1.33mm | - | ROHS3 Compliant | ||
![]() 545CAA25M0000ABG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Strip | - | Ultra™ Si545 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V 2.5V 3.3V | 3.3V | 25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 7.0mm x 5.0mm x 1.43mm | 25MHz | - | 1.5ns | 1.5ns | 55/45% | - | - | 112mA | - | - | - | - | 0.056 1.43mm | - | ROHS3 Compliant | ||
![]() 591FA310M000DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Tape & Reel (TR) | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 310MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 310MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 590FA173M371DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Tape & Reel (TR) | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 173.371MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 173.371MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant |