- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511SAA100M000AAGR Silicon Labs | 17 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | compliant | 100MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 100MHz | - | - | - | 1.8V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510KBA66M6666BAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | compliant | 66.6666MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 66.6666MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBA20M4800AAG Silicon Labs | 50 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 20.48MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 20.48MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590JC100M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | compliant | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 100MHz | - | - | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BB125M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BB10M0000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 10MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 10MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 514CBB000112BAGR Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 10MHz | ±25ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 531MA1040M00DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 1.04GHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 1040MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AE000131DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 669.32658MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | ±25ppm | 0.071 1.80mm | - | ||
![]() 550BM233M000DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 233MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | ±12ppm | 0.071 1.80mm | - | ||
![]() 570EBB000521DGR Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 2.5V | 2.5V | compliant | 156.25MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 810MHz | - | - | - | 2.5V | - | - | - | RoHS Compliant | ||
![]() 530DC004646DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 4.646MHz | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530DC222M060DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 222.06MHz | ±7ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 222.06MHz | - | - | - | 3.3V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530FC400M000DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | 2.5V | 2.5V | compliant | 400MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 400MHz | 0.35ns | 0.35ns | 55/45% | 2.5V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC500M000DG Silicon Labs | 40 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 500MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 500MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530SC217M000DG Silicon Labs | 40 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | compliant | 217MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 217MHz | 0.35ns | 0.35ns | 55/45% | 2.5V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AB307M200DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 307.2MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 307.2MHz | - | - | - | 3.3V | 75mA | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550MF000195DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 807.7038MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | ±100ppm | 0.071 1.80mm | - | ||
![]() 570BBA000122DG Silicon Labs | 2787 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 1GHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 1417.5MHz | - | - | - | 3.3V | - | - | - | RoHS Compliant | ||
![]() 570BBA000115DG Silicon Labs | 2836 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 125MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 1417.5MHz | - | - | - | 3.3V | - | - | - | RoHS Compliant |