- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 598RBA000136DG Silicon Labs | 40 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | 160MHz | ±25ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598BBA001654DG Silicon Labs | 40 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 300.12MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598BBA001655DG Silicon Labs | 40 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 300.12MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598FBA000121DG Silicon Labs | 40 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | 100MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 514BBC000773AAGR Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 98.304MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 598CBC000125DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | 128.5MHz | ±25ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | Not Qualified | - | 160MHz | - | - | - | 3.3V | - | - | - | RoHS Compliant | ||
![]() 598CBC000112DG Silicon Labs | 30 |
| Datasheet | 4 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 10MHz | ±25ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 530CA98M3040DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | 3.3V | 3.3V | compliant | 98.304MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 98.304MHz | - | - | - | 3.3V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530PA10M2400DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 10.24MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 10.24MHz | - | - | - | 3.3V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530JA98M3040DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | 1.8V | 1.8V | compliant | 98.304MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 98.304MHz | - | - | - | 1.8V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BB300M000DGR Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 300MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 300MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CB12M2890DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 12.289MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 12.289MHz | - | - | - | 3.3V | 75mA | ±160ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CH11M2896DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2013 | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 11.2896MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 11.2896MHz | - | - | - | 3.3V | 75mA | ±15ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BA300M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 300MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 300MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AB805M644DG Silicon Labs | 40 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | 805.644MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 599FCB000112DG Silicon Labs | 40 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si599 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | 10MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | - | - | - | - | - | - | - | ±80ppm | - | - | ||
![]() 570ACC000107DG Silicon Labs | 40 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | 10MHz | ±7ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 280MHz | - | - | - | 3.3V | - | - | - | RoHS Compliant | ||
![]() 570BCC000141DG Silicon Labs | 40 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | - | 56.32MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 280MHz | - | - | - | 3.3V | - | - | - | RoHS Compliant | ||
![]() 571CBC000112DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | 2.97V~3.63V | 3.3V | compliant | 10MHz | ±100ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | Not Qualified | - | 160MHz | - | - | - | 3.3V | - | ±30ppm | - | RoHS Compliant | ||
![]() 571CDC000107DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | 2013 | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | 2.97V~3.63V | 3.3V | compliant | 10MHz | ±50ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | Not Qualified | - | 160MHz | - | - | - | 3.3V | - | ±80ppm | - | RoHS Compliant |