- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 531EC156M250DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | 5mm | 121mA | 156.25MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | - | 156.25MHz | - | - | - | - | 2.5V | 75mA | - | 121mA | - | 55 % | 1.8034mm | 0.071 1.80mm | No | - | RoHS Compliant | - | ||
![]() 531BC200M000DG Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | - | 98mA | 200MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 200MHz | - | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | - | 98mA | - | 55 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | - | ||
![]() 531EA200M000DGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5mm | - | 200MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 2.5V | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | - | ||
![]() 510BBA125M000BAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | Solder | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 3.2mm | - | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 3.2mm x 5.0mm x 1.28mm | 125MHz | 3.3V | 0.8ns | 0.8ns | 52/48% | - | 18mA | 15pF | 23mA | - | 52 % | 1.27mm | 0.050 1.28mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 531BC125M000DG Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | 5mm | - | 125MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | 15pF | 98mA | - | - | 1.8034mm | 0.071 1.80mm | No | Unknown | RoHS Compliant | - | ||
![]() 511ABA100M000AAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | 5mm | - | 100MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | 18mA | 15pF | 43mA | - | 52 % | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | - | ||
![]() 511FBA100M000AAG Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | - | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.8mm | 100MHz | 2.5V | 0.8ns | 0.8ns | 52/48% | - | 18mA | 15pF | 23mA | - | 52 % | 1.8034mm | 0.071 1.80mm | No | Unknown | RoHS Compliant | - | ||
![]() 501BAA50M0000BAF Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Strip | 2010 | Si501 | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 3.3V | - | - | - | 50MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 3.3V | - | - | - | - | - | 15pF | 2.5mA | 0.005% | 55 % | 889μm | 0.035 0.90mm | No | Unknown | RoHS Compliant | - | ||
![]() 531AC156M250DG Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | 5mm | - | 156.25MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 156.25MHz | 3.3V | - | - | - | - | 75mA | 15pF | 121mA | - | - | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | - | ||
![]() 530EC125M000DG Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | - | - | 125MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 125MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | - | 75mA | 15pF | 121mA | - | 55 % | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | - | ||
![]() 510FBA200M000BAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | 3.2mm | - | 200MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | 1.27mm | 0.050 1.28mm | - | Unknown | RoHS Compliant | - | ||
![]() 531FC156M250DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 2.5V | 2.5V | 5mm | 98mA | 156.25MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 156.25MHz | - | - | - | - | 2.5V | 75mA | 15pF | 98mA | - | 55 % | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | - | ||
![]() 531FB200M000DG Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | 5mm | - | 200MHz | ±20ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.85mm | 200MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 98mA | - | - | 1.8542mm | 0.071 1.80mm | No | - | RoHS Compliant | - | ||
![]() 531FB125M000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | 5mm | - | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 98mA | - | - | 1.8542mm | 0.071 1.80mm | No | - | RoHS Compliant | - | ||
![]() 511BBA148M500BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | 3.2mm | - | 148.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | 18mA | 15pF | 23mA | - | - | 736.6μm | 0.050 1.28mm | - | - | RoHS Compliant | Lead Free | ||
![]() 510CBA100M000BAG Silicon Labs | 42 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | 4 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 21mA | 100MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | 100MHz | 3.3V | - | - | - | - | 18mA | 15pF | - | - | 52 % | 1.17mm | 0.050 1.28mm | No | - | RoHS Compliant | - | ||
![]() 530BC125M000DGR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 3.3V | 3.3V | - | - | 125MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 125MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 98mA | - | 55 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | - | ||
![]() 531EC155M520DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 2.5V | 2.5V | 5mm | - | 155.52MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 155.52MHz | 2.5V | - | - | - | - | 75mA | 15pF | 121mA | - | - | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | - | ||
![]() 531BC106M250DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 5mm | 98mA | 106.25MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | - | - | 106.25MHz | - | 0.35ns | 0.35ns | 55/45% | - | 75mA | 15pF | 98mA | - | 55 % | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | - | ||
![]() 530FC200M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | - | - | 200MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.85mm | 200MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 98mA | - | 55 % | 1.8034mm | 0.071 1.80mm | No | - | RoHS Compliant | - |