- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530AC470M000DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 470MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 470MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AC575M000DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 575MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 575MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC240M000DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 240MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 240MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AC245M760DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 245.76MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AC432M345DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 432.345MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 432.345MHz | - | - | - | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AC004654DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 4.654MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AA000141DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 141kHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AA1296M40DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 1.2964GHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 1296.4MHz | - | - | - | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 571CHC000219DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.97V~3.63V | - | compliant | 144.39MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | - | - | - | - | - | - | - | ±185ppm | - | RoHS Compliant | ||
![]() 514FCA001665BAG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TRAY | 2.5V | 2.5V | - | 125MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | - | 0.8ns | 0.8ns | 52/48% | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 599CGC000112DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si599 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 10MHz | ±50ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | ±35ppm | - | - | ||
![]() 550AF70M6560DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | 3.3V | compliant | 70.656MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | 7.0mm x 5.0mm x 1.8mm | 70.656MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 10% | 3.3V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 598BBB000252DG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 187.5MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | Not Qualified | - | 280MHz | - | - | - | 3.3V | - | - | - | - | - | RoHS Compliant | ||
![]() 598ABB000771DG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 156.25MHz | ±25ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598ABB000252DG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 187.5MHz | ±25ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 280MHz | - | - | - | 3.3V | - | - | - | - | - | RoHS Compliant | ||
![]() 598MBB000262DG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 70MHz | ±25ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598ABB000126DG Silicon Labs | 26 |
| Datasheet | 4 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 200MHz | ±25ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598BCC000121DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 100MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | Not Qualified | - | 160MHz | - | - | - | 3.3V | - | - | - | - | - | RoHS Compliant | ||
![]() 598BCC000199DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 40MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | Not Qualified | - | 160MHz | - | - | - | 3.3V | - | - | - | - | - | RoHS Compliant | ||
![]() 598BCC000320DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 65MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | - |