- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Linearity | Control Voltage-Max | Absolute Pull Range (APR) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 570CCC000355DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 49.152MHz | ±7ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 571CCC000219DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.97V~3.63V | - | compliant | 144.39MHz | ±50ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | - | - | - | - | - | - | ±150ppm | RoHS Compliant | ||
![]() 570EAB000804DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 156.25MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570FAB000279DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 2.5V | 2.5V | compliant | 95.625MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 810MHz | - | - | - | 2.5V | - | - | - | RoHS Compliant | ||
![]() 571CMC000107DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | - | 2.97V~3.63V | 3.3V | compliant | 10MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | Not Qualified | - | 160MHz | - | - | - | 3.3V | - | - | ±12ppm | RoHS Compliant | ||
![]() 571CHC000163DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.97V~3.63V | - | compliant | 20MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | - | - | - | - | - | - | ±185ppm | RoHS Compliant | ||
![]() 571BGA000122DG Silicon Labs | 2027 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | - | 2.97V~3.63V | 3.3V | compliant | 1GHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 1417.5MHz | - | - | - | 3.3V | - | - | ±375ppm | RoHS Compliant | ||
![]() 571BMA000804DG Silicon Labs | 2757 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 8 | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 2.97V~3.63V | 3.3V | compliant | 156.25MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 1417.5MHz | - | - | - | 3.3V | - | - | ±12ppm | RoHS Compliant | ||
![]() 571AHA000112DG Silicon Labs | 2505 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | - | 2.97V~3.63V | 3.3V | compliant | 10MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 1417.5MHz | - | - | - | 3.3V | - | - | ±185ppm | RoHS Compliant | ||
![]() 570ACB000990DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 289.26MHz | ±7ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570BCB000843DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 10.7MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 570FCB000420DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 644.53125MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570FCB001041DG Silicon Labs | 50 |
| Datasheet | 4 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 156MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 571ECB000107DG Silicon Labs | 2613 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | - | 2.25V~2.75V | 2.5V | compliant | 10MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 810MHz | - | - | - | 2.5V | - | - | ±125ppm | RoHS Compliant | ||
![]() 571BCB000105DG Silicon Labs | 2842 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | VCXO | NOT SPECIFIED | ENABLE/DISABLE FUNCTION; TRAY | 2.97V~3.63V | 3.3V | compliant | 622.08MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 810MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 10% | 3.3V | ±150ppm | RoHS Compliant | ||
![]() 570ACA000514DG Silicon Labs | 2010 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | - | 19.982MHz | ±7ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 1417.5MHz | - | - | - | 3.3V | - | - | - | ROHS3 Compliant | ||
![]() 570ACA000163DG Silicon Labs | 2593 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 20MHz | ±7ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 1417.5MHz | - | - | - | 3.3V | - | - | - | RoHS Compliant | ||
![]() 598ABB000118DG Silicon Labs | 26 |
| Datasheet | 4 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 156.25MHz | ±25ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598FBB000115DG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | - | 125MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598MBB000112DG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 10MHz | ±25ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | - |