- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 515CCB16M3840BAGR Silicon Labs | 35 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 16.384MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 5.0mm x 3.2mm x 1.28mm | 16.384MHz | - | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.052 1.33mm | - | RoHS Compliant | ||
![]() 515CAAM172162BAGR Silicon Labs | 35 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 172.162kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 0.172162MHz | - | - | - | - | 3.3V | 22mA | - | - | - | ±100ppm | 0.052 1.33mm | - | RoHS Compliant | ||
![]() 591AC62M5000DGR Silicon Labs | 21 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 62.5MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 62.5MHz | - | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 591AC75M0000DGR Silicon Labs | 21 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 75MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 75MHz | - | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 514KBB000110BAGR Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.8V | - | - | 74.25MHz | ±25ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 500SAAB144M000ACF Silicon Labs | 35 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 3.3V | - | - | 144MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 24mA | - | - | - | - | - | - | - | - | 10.7mA | - | - | - | - | 0.035 0.90mm | - | - | ||
![]() 550FJ270M000DGR Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.5V | - | - | 270MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | - | 75mA | - | - | - | ±104ppm | 0.071 1.80mm | - | - | ||
![]() 570ABB000419DGR Silicon Labs | 20 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 155.52MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 810MHz | - | - | - | - | 3.3V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570FBB000133DGR Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 2.5V | 2.5V | compliant | 500MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 810MHz | - | - | - | - | 2.5V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 530FC000210DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 210kHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 2.5V | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 569DABA001908BBGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Box (TB) | - | Ultra™ Si569 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 1.8V 2.5V 3.3V | - | - | 1.28127409GHz | ±20ppm | CML | Enable/Disable | Crystal | 167mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 1.33mm | - | - | ||
![]() 571BEB000118DGR Silicon Labs | 2769 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.97V~3.63V | - | compliant | 156.25MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | - | ±25ppm | - | - | RoHS Compliant | ||
![]() 571QDA001802DGR Silicon Labs | 2547 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.97V~3.63V | - | compliant | 873.515MHz | ±50ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | - | - | - | - | - | - | - | - | - | - | ±80ppm | - | - | RoHS Compliant | ||
![]() 531FA250M000DGR Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 2.5V | 2.5V | compliant | 250MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 250MHz | - | 0.35ns | 0.35ns | 55/45% | 2.5V | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530AA000127DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 127kHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | - | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 598ADA000103DGR Silicon Labs | 26 |
| Datasheet | 4 Weeks | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 155.52MHz | - | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 598AAA000107DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 10MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 810MHz | - | - | - | - | 3.3V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 598FAA001869DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | - | 300MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598BAA000360DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 148.5MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598FAA001870DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | - | 300MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |