- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Control Voltage-Min | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 598CBC000148DGR Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 24.576MHz | ±25ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | Not Qualified | - | 160MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | RoHS Compliant | ||
![]() 598CBC000125DGR Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 128.5MHz | ±25ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | Not Qualified | - | 160MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | RoHS Compliant | ||
![]() 598CBC000112DGR Silicon Labs | 29 |
| Datasheet | 4 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 10MHz | ±25ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598PBC000110DGR Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 74.25MHz | ±25ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | Not Qualified | - | 160MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | RoHS Compliant | ||
![]() 598VBC000110DGR Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 1.8V | 1.8V | compliant | 74.25MHz | ±25ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | Not Qualified | - | 160MHz | - | - | - | - | - | 1.8V | - | - | - | - | - | RoHS Compliant | ||
![]() 514JBB000118BAGR Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.8V | - | - | 156.25MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 531AA175M000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | - | 175MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 175MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 565BAA100M000ABG Silicon Labs | 24 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Ultra™ Si565 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | 3.3V | - | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 167mA | - | 7.0mm x 5.0mm x 1.43mm | 100MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | - | 1.5% | 2.97V | 0.33V | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 569DABA001908BBG Silicon Labs | 24 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Ultra™ Si569 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 1.8V 2.5V 3.3V | - | - | 1.28127409GHz | ±20ppm | CML | Enable/Disable | Crystal | 167mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 565GAA250M000BBG Silicon Labs | 16 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Ultra™ Si565 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 1.8V 2.5V 3.3V | 3.3V | - | 250MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 155mA | - | 5.0mm x 3.2mm x 1.33mm | 250MHz | - | 1.5ns | 1.5ns | 55/45% | - | - | - | 1.5% | 2.97V | 0.33V | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 500SABA70M3125ACH Silicon Labs | 16 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | 0°C~85°C | Bag | 2013 | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | 3.3V | 3.3V | compliant | 70.3125MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 70.3125MHz | - | 2ns | 2ns | 54/46% | - | - | 10.7mA | - | - | - | 0.035 0.90mm | RoHS Compliant | ||
![]() 500DXAE66M6666ACFR Silicon Labs | 35 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | - | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 2 (1 Year) | - | XO (Standard) | - | - | 1.8V | - | compliant | 66.6666MHz | ±10ppm | SSTL | - | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | RoHS Compliant | ||
![]() 500DEBE20M0000ACHR Silicon Labs | 35 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | 0°C~85°C | Tape & Reel (TR) | - | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 2 (1 Year) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 20MHz | ±20ppm | CMOS | - | Crystal | 36mA | Not Qualified | - | 20MHz | - | - | - | - | - | 3.3V | - | - | - | - | 0.035 0.90mm | RoHS Compliant | ||
![]() 510KCA125M000BAGR Silicon Labs | 50 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | compliant | 125MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 125MHz | - | - | - | - | - | 1.8V | 18mA | - | - | - | 0.050 1.28mm | RoHS Compliant | ||
![]() 511ACA100M000CAG Silicon Labs | 41 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 2 (1 Year) | - | XO (Standard) | - | - | 3.3V | - | - | 100MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | - | - | 18mA | - | - | - | 0.043 1.10mm | ROHS3 Compliant | ||
![]() 511FCA156M250CAG Silicon Labs | 41 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 2 (1 Year) | - | XO (Standard) | - | - | 2.5V | - | - | 156.25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | - | - | 18mA | - | - | - | 0.043 1.10mm | ROHS3 Compliant | ||
![]() 540BAA122M880BBG Silicon Labs | 41 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.8V 2.5V 3.3V | 3.3V | - | 122.88MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | 5.0mm x 3.2mm x 1.33mm | 122.88MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 100mA | - | - | - | 0.052 1.33mm | - | ||
![]() 540BAA125M000BBG Silicon Labs | 41 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | 3.3V | - | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | 5.0mm x 3.2mm x 1.33mm | 125MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 100mA | - | - | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 540BAA000244BBG Silicon Labs | 41 | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.8V 2.5V 3.3V | - | - | 148.351648MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 0.052 1.33mm | - | ||
![]() 565DFA45M1500ABG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Ultra™ Si565 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | 3.3V | - | 45.15MHz | ±20ppm | CML | Enable/Disable | Crystal | 167mA | - | 7.0mm x 5.0mm x 1.43mm | 45.15MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | - | 1.5% | 2.97V | 0.33V | 0.056 1.43mm | ROHS3 Compliant |