- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 595AF148M500DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | -40°C~85°C | Strip | 2006 | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | - | 148.5MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 135mA | Not Qualified | - | 148.5MHz | - | - | - | - | - | 3.3V | 75mA | - | - | ±70ppm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510ABA172M500AAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 172.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | - | 172.5MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 595KB100M000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 1.8V | 1.8V | - | 100MHz | ±20ppm | CML | Enable/Disable | Crystal | 120mA | Not Qualified | - | 100MHz | - | - | - | - | - | 1.8V | 75mA | - | - | ±80ppm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550CH27M0000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | 6 | - | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 27MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | 15pF | ±185ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 550CH28M3750DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | 6 | - | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 28.375MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | ±185ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 500SAAA80M0000ACF Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 80MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 80MHz | 3.3V | 2ns | 2ns | 54/46% | 3.63V | - | 10.7mA | - | - | - | 0.035 0.90mm | - | RoHS Compliant | ||
![]() 570FBB000179DGR Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 2.5V | 2.5V | - | 312.5MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 810MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570FAA000118DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 2.5V | 2.5V | compliant | 156.25MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 1417.5MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | RoHS Compliant | ||
![]() 500DCAA50M0000ACF Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | 0°C~70°C | Bag | - | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 2 (1 Year) | 6 | XO (Standard) | - | - | - | 3.3V | - | 50MHz | ±10ppm | LVDS | Enable/Disable | Crystal | 16.5mA | Not Qualified | - | 50MHz | 3.3V | - | - | - | - | - | 10.7mA | - | - | - | 0.035 0.90mm | - | RoHS Compliant | ||
![]() 500SAAA100M000ACF Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | 4 | - | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 100MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 24mA | - | - | 100MHz | 3.3V | 2ns | 2ns | - | 3.63V | - | 10.7mA | - | - | - | 0.035 0.90mm | No | RoHS Compliant | ||
![]() 531KA200M000DG Silicon Labs | In Stock | - | - | 6 Weeks | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 6 | 85°C | -40°C | - | - | 2004 | - | - | e4 | yes | - | - | - | - | Nickel/Gold (Ni/Au) | TRAY | - | 1.8V | - | 200MHz | 50 ppm | - | - | - | - | - | 7.0mm x 5.0mm x 1.85mm | 200MHz | 1.8V | 0.35ns | 0.35ns | 55/45% | 1.89V | - | - | CMOS/TTL | - | - | - | No | RoHS Compliant | ||
![]() 511JBA92M4000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | compliant | 92.4MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 92.4MHz | - | - | - | - | - | 1.8V | 18mA | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 511JBA66M6670AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | compliant | 66.667MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 66.667MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510ACA25M0000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | - | 25MHz | - | - | - | - | - | 3.3V | 18mA | - | - | - | 0.052 1.33mm | - | RoHS Compliant | ||
![]() 510BBA125M003AAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 125.003MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 125.003MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 511FBA135M000BAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | compliant | 135MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 135MHz | - | - | - | - | - | 2.5V | 18mA | - | - | - | 0.052 1.33mm | - | RoHS Compliant | ||
![]() 571MGB000800DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | - | 2.97V~3.63V | 3.3V | - | 289MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | 810MHz | - | - | - | - | - | 3.3V | - | - | - | ±375ppm | - | No | RoHS Compliant | ||
![]() 511JBA250M000BAG Silicon Labs | 8 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | compliant | 250MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 250MHz | - | 0.8ns | 0.8ns | 52/48% | - | - | 18mA | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511JBA233M000BAG Silicon Labs | 8 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | compliant | 233MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 233MHz | - | - | - | - | - | 1.8V | 18mA | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 500SAAA66M6600ACF Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 66.66MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 66.66MHz | 3.3V | 2ns | 2ns | 54/46% | 3.63V | - | 10.7mA | - | - | - | 0.035 0.90mm | - | RoHS Compliant |