- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 515CAB4M09600BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 4.096MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 5.0mm x 3.2mm x 1.28mm | 4.096MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±100ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515CBA24M0000BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 24MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 24MHz | - | - | - | 3.3V | 22mA | - | - | - | ±80ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515CCA122M880BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 122.88MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 122.88MHz | - | - | - | 3.3V | 22mA | - | - | - | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515CCB122M880BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 122.88MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 122.88MHz | - | - | - | 3.3V | 22mA | - | - | - | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515GAA25M0000BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 5.0mm x 3.2mm x 1.28mm | 25MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.25V | 0.25V | ±80ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515CAA7M37472BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 7.37472MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 5.0mm x 3.2mm x 1.28mm | 7.37472MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±100ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515CAAM172162BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 172.162kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 0.172162MHz | - | - | - | 3.3V | 22mA | - | - | - | ±100ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515CCB25M0000BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 5.0mm x 3.2mm x 1.28mm | 25MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515GBA25M0000BAG Silicon Labs | 49 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 5.0mm x 3.2mm x 1.28mm | 25MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.25V | 0.25V | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515CCA61M4400BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 61.44MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 61.44MHz | - | - | - | 3.3V | 22mA | - | - | - | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 510KBB140M000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | - | 140MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510CBA148M500AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 148.5MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 148.5MHz | - | - | - | 3.3V | 18mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CBA156M254AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 156.254MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 156.254MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CBA004658AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 125.00375MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510ACA000218BAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 125.003125MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 511SCA156M250BAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | - | 156.25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 156.25MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | - | - | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 510DCA156M000BAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 156MHz | ±20ppm | HCSL | Enable/Disable | Crystal | 44mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 510ABBM100000BAG Silicon Labs | 49 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 100kHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 5.0mm x 3.2mm x 1.28mm | 0.1MHz | 0.565ns | 0.565ns | 52/48% | - | 18mA | - | - | - | - | 0.050 1.28mm | RoHS Compliant | ||
![]() 510BBA10M0000BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 10MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 10MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | - | - | - | 0.050 1.28mm | RoHS Compliant | ||
![]() 510ABB125M000BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 125MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 5.0mm x 3.2mm x 1.28mm | 125MHz | 0.565ns | 0.565ns | 52/48% | - | 18mA | - | - | - | - | 0.050 1.28mm | RoHS Compliant |