- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Oscillator Type | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511NBA8M00000BAG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 3.3V | - | compliant | 8MHz | ±25ppm | CMOS | - | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 8MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | - | - | - | - | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 510JBA20M0000BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | - | - | 1.8V | - | compliant | 20MHz | ±25ppm | LVDS | - | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 20MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | - | - | - | - | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 511PBB125M000BAG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | 2.5V | - | compliant | 125MHz | ±25ppm | CMOS | - | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 125MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | - | - | - | - | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 511JBA25M0000BAG Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | - | - | - | Strip | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 510FBB92M4000BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 2.5V | - | - | - | - | - | 92.4MHz | ±25ppm | LVDS | - | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | 0.052 1.33mm | - | - | ROHS3 Compliant | ||
![]() 511JBA74M2500BAG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.8V | - | - | - | - | - | 74.25MHz | ±25ppm | LVDS | - | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | 0.052 1.33mm | - | - | ROHS3 Compliant | ||
![]() 511JBA67M5000BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.8V | - | - | - | - | - | 67.5MHz | ±25ppm | LVDS | - | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | 0.052 1.33mm | - | - | ROHS3 Compliant | ||
![]() 511BBA62M5000BAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | - | 62.5MHz | ±25ppm | LVDS | - | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | 0.052 1.33mm | - | - | ROHS3 Compliant | ||
![]() 511FCA160M000AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 2.5V | - | - | - | - | - | 160MHz | ±20ppm | LVDS | - | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() 511DCA156M250AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | - | 156.25MHz | ±20ppm | HCSL | - | Enable/Disable | Crystal | 44mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() 511FCA165M000AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 2.5V | - | - | - | - | - | 165MHz | ±20ppm | LVDS | - | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() 511ACA000278AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | - | 156.253906MHz | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() SI50122-A2-GMR Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 10-VFDFN | YES | -40°C~85°C | Tape & Reel (TR) | 2010 | SI50122-A2 | 0.098Lx0.079W 2.50mmx2.00mm | - | Obsolete | 2 (1 Year) | 10 | EAR99 | CMEMS® | - | CRYSTAL-LESS CLOCK GENERATOR; IT ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | 2.25V~3.63V | DUAL | GULL WING | 2.5V | 0.5mm | unknown | 100MHz | +100ppm | HCSL, LVCMOS | R-PDSO-G10 | - | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | 2.5mm | 2mm | - | ||
![]() 515CAA7M50000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 3.3V | - | compliant | 7.5MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 7.5MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | - | 5% | 2.97V | 0.33V | ±100ppm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 515CAAM100000AAG Silicon Labs | 49 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 3.3V | - | compliant | 100kHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 0.1MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | - | 5% | 2.97V | 0.33V | ±100ppm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 515CBA4M09600AAG Silicon Labs | 49 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 3.3V | - | compliant | 4.096MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 4.096MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | - | 5% | 2.97V | 0.33V | ±80ppm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 515CBAM240000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 3.3V | - | compliant | 24kHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 0.24MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | - | 5% | 2.97V | 0.33V | ±80ppm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 515CAA30M0000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 3.3V | - | compliant | 30MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 30MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | - | 5% | 2.97V | 0.33V | ±100ppm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 515CAA74M2500AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | - | 3.3V | - | compliant | 74.25MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 29mA | Not Qualified | - | 74.25MHz | - | - | - | 3.3V | 22mA | - | - | - | - | ±100ppm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 515CCA100M000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | - | 3.3V | - | compliant | 100MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 29mA | Not Qualified | - | 100MHz | - | - | - | 3.3V | 22mA | - | - | - | - | ±50ppm | 0.071 1.80mm | - | - | RoHS Compliant |