- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 515CAB98M0000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 98MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 98MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CBA28M9350AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 28.935MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 28.935MHz | - | - | - | 3.3V | 22mA | - | - | - | ±80ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CAA125M000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 125MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 125MHz | - | - | - | 3.3V | 22mA | - | - | - | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CCA30M7200AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 30.72MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 30.72MHz | - | - | - | 3.3V | 22mA | - | - | - | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CCA10M0000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 10MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 10MHz | - | - | - | 3.3V | 22mA | - | - | - | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CCB000314AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2006 | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | 314MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | - | - | - | - | - | - | 22mA | - | - | - | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CDA27M0000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 27MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 27MHz | - | - | - | 3.3V | 22mA | - | - | - | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CCA1M00000AAG Silicon Labs | 49 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 1MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 1MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CDA43M1000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 43.1MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 0.1MHz | - | - | - | 3.3V | 22mA | - | - | - | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CDB62M8375AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2013 | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 62.8375MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 62.8375MHz | - | - | - | 3.3V | 22mA | - | - | - | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CCB1M95840AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 1.9584MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 1.9584MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515GAA25M0000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | 2.5V | compliant | 25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 25MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.25V | 0.25V | ±80ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515GCA10M0000AAG Silicon Labs | 49 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 10MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 10MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.25V | 0.25V | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CDA45M0000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 45MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 45MHz | - | - | - | 3.3V | 22mA | - | - | - | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CDA70M6560AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 70.656MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 70.656MHz | - | - | - | 3.3V | 22mA | - | - | - | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CDBM100000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2017 | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 100kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 0.1MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 511JBA250M000BAGR Silicon Labs | 16 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 250MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 250MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | - | - | - | 0.050 1.28mm | RoHS Compliant | ||
![]() 511BBA233M250BAGR Silicon Labs | 16 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 233.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 510AAA100M000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 100MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | - | 100MHz | - | - | - | 3.3V | 18mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510SAB12M0000AAG Silicon Labs | 9 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 12MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 12MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant |