- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Operating Supply Current | Load Capacitance | Max Supply Current | Frequency Tolerance | Primary Clock/Crystal Frequency-Nom | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 571BCA000107DG Silicon Labs | 2290 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | 186.029571mg | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | VCXO | - | - | 2.97V~3.63V | - | 3.3V | - | 5mm | - | - | 10MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | 1417.5MHz | 3.3V | - | - | - | - | - | - | - | - | 0.00015% | - | 55 % | ±150ppm | - | - | No | - | RoHS Compliant | ||
![]() 571DHB000530DG Silicon Labs | 2976 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | - | VCXO | - | - | 2.97V~3.63V | - | 3.3V | - | 5mm | - | - | 132.8125MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | - | 0.00015% | - | - | ±185ppm | - | - | No | - | RoHS Compliant | ||
![]() SI50122-A4-GM Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN | - | 10 | 50.008559mg | -40°C~85°C | Bulk | 2014 | SI50122-A4 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Obsolete | 2 (1 Year) | 10 | - | EAR99 | CMEMS® | - | ALSO REQUIRES 3.3V TYP SUPPLY | 2.25V~3.63V | DUAL | 2.5V | 0.5mm | - | - | - | 100MHz | +100ppm | HCSL, LVCMOS | - | MEMS | - | 2 | - | - | - | 3.3V | - | - | - | - | - | 20mA | - | 23mA | - | 25MHz | 55 % | - | 889μm | 0.035 0.90mm | No | - | RoHS Compliant | ||
![]() 571DHB000530DGR Silicon Labs | 2546 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | - | VCXO | - | - | 2.97V~3.63V | - | 3.3V | - | 5mm | - | - | 132.8125MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | - | 0.00015% | - | - | ±185ppm | - | - | No | - | RoHS Compliant | ||
![]() 510BBA156M250AAGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | 3.3V | - | - | - | - | 156.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 3.3V | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | - | 23mA | - | - | 52 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 550AF70M6560DGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | - | VCXO | - | - | 3.3V | - | - | - | - | - | - | 70.656MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | - | ±100ppm | - | 0.071 1.80mm | - | - | Non-RoHS Compliant | ||
![]() 531BB50M0000DG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | 3.3V | - | 3.3V | - | - | - | 98mA | 50MHz | ±20ppm | LVDS | Enable/Disable | Crystal | - | - | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 50MHz | - | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | - | - | - | - | - | 55 % | - | 1.8mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530EB121M109DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 186.029571mg | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | - | - | - | - | 2.5V | - | 5mm | - | - | 121.109MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | Not Qualified | - | 121.109MHz | 2.5V | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 510ABA106M250AAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | - | - | - | 106.25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | 3.3V | - | - | - | - | 18mA | - | 15pF | 43mA | - | - | 52 % | - | 1.8034mm | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | ||
![]() 510BBA000110BAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | - | - | - | 148.35165MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | - | 3.3V | - | - | - | - | 18mA | - | 15pF | 23mA | - | - | 52 % | - | 1.27mm | 0.050 1.28mm | - | - | ROHS3 Compliant | ||
![]() 510ABA148M500AAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | - | - | - | 148.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | 3.3V | - | - | - | - | 18mA | - | 15pF | 43mA | - | - | 52 % | - | 1.8034mm | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() 531FB106M250DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | 2.5V | - | - | - | - | 106.25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 106.25MHz | 2.5V | - | - | - | - | 75mA | - | - | 98mA | - | - | - | - | 1.8542mm | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530AC155M520DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | Matte Tin (Sn) | - | 3.3V | - | 3.3V | - | - | compliant | - | 155.52MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | Not Qualified | - | 155.52MHz | - | - | - | - | 3.3V | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 531BB25M0000DG Silicon Labs | 29 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | - | 3.3V | - | - | - | - | 25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 7.0mm x 5.0mm x 1.85mm | 25MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 510ABA125M000BAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tray | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | 3.2mm | - | - | 125MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | 3.3V | - | - | - | - | 18mA | - | 15pF | 43mA | - | - | 52 % | - | 1.27mm | 0.050 1.28mm | - | Unknown | ROHS3 Compliant | ||
![]() 510ABA200M000BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | - | - | - | 200MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | 3.3V | - | - | - | - | 18mA | - | 15pF | 43mA | - | - | - | - | 1.27mm | 0.050 1.28mm | - | Unknown | ROHS3 Compliant | ||
![]() 531FC312M500DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Matte Tin (Sn) | - | 2.5V | - | 2.5V | - | - | - | 98mA | 312.5MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | - | Not Qualified | - | 312.5MHz | - | - | - | - | 2.5V | 75mA | - | 15pF | 98mA | - | - | 55 % | - | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | ||
![]() 510CCA100M000BAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | Solder | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | 3.3V | - | - | - | - | 18mA | - | - | - | - | - | - | - | - | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 510KBA28M6363BAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | - | - | - | - | 28.6363MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | 28.6363MHz | 1.8V | - | - | - | - | 18mA | - | - | - | - | - | - | - | - | 0.050 1.28mm | No | - | RoHS Compliant | ||
![]() 571DHB000525DGR Silicon Labs | 2214 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | - | VCXO | - | - | 2.97V~3.63V | - | 3.3V | - | 5mm | - | - | 132.8125MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | - | 0.00015% | - | - | ±185ppm | - | - | No | - | RoHS Compliant |