- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511AAA25M0000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | 25MHz | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511AAB25M0000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | 18mA | 0.071 1.80mm | - | ||
![]() 510KCA200M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 200MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | 200MHz | 1.8V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510AAA10M0000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 10MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | 10MHz | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511BAA31M2500AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 31.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | 31.25MHz | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511BAA100M000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 100MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | 100MHz | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511LAA100M000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 100MHz | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | Not Qualified | 100MHz | 1.8V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511EAA125M000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 125MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | 125MHz | 2.5V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510BAB10M0000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 10MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510BAB125M000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 125MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 511BAA125M000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 125MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 511NAA4M00000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 4MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510BAA1M00000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 1MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510AAA3M51000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 3.51MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 511BAA31M0025AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 31.0025MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | 31.0025MHz | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510FAA66M6666AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 66.6666MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | 66.6666MHz | 2.5V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510EAA66M6666AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 66.6666MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | 66.6666MHz | 2.5V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510BAA000244BAG Silicon Labs | 9 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 244kHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510ACB18M4320BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 18.432MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | 18.432MHz | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510ACA30M0000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 30MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | 30MHz | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant |