- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511SCA26M0000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 26MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 26MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511JCA125M000BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 125MHz | - | - | - | 1.8V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511RAA170M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 170MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 170MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510BCB100M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 100MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511SCA100M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 100MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511LCA100M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 100MHz | ±20ppm | HCSL | Enable/Disable | Crystal | 44mA | - | 5.0mm x 3.2mm x 1.28mm | 100MHz | 0.47ns | 0.47ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510ACA20M0000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 20MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | 18mA | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 510BCA70M6560BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 70.656MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 511ACA100M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 100MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | - | 100MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510SCB19M2000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | - | 19.2MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 511JCA26M0000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 26MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 26MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511JCB125M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 125MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510BCA120M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 120MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 510LAA150M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | - | 150MHz | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | - | - | - | - | - | - | - | 18mA | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 511JCB100M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 100MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511ACAM300000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 300kHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | - | 0.3MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511RCA50M0000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 50MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 50MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511MCB40M0000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 40MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 40MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511NCA100M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 100MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511JCA80M0000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 80MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 80MHz | - | - | - | 1.8V | 18mA | 0.050 1.28mm | RoHS Compliant |