- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511BAA133M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 133MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 133MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511RCA100M000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 100MHz | - | - | - | 1.8V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510JCA40M0000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | - | 40MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 40MHz | - | - | - | 1.8V | 18mA | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 511DCA27M0000BAG Silicon Labs | 25 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 27MHz | ±20ppm | HCSL | Enable/Disable | Crystal | 44mA | - | - | - | - | - | - | - | 18mA | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 510RCB39M0625BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | - | 39.0625MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 511JCA40M0000BAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 40MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 40MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511BBA133M000AAGR Silicon Labs | 16 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 133MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510BBA000178AAGR Silicon Labs | 16 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 148.3516MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510ABA000278AAGR Silicon Labs | 16 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 156.253906MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510CCB144M332AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 144.332MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 144.332MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA168M000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 168MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 168MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA148M350AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 148.35MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 148.35MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510KCA156M250AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | - | 156.25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510CCA155M520AAG Silicon Labs | 16 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 155.52MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 155.52MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510KCA133M330AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 133.33MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 133.33MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510KCA160M000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | - | 160MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 511FBA250M000BAG Silicon Labs | 9 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 250MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 250MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 514BCB001605BAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 93.2MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BAA000643BAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 212.5MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BCB001859BAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 170MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |