- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530AC121M109DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 121.109MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 121.109MHz | - | - | - | 3.3V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AC63M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 63MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 63MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BB140M000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | - | 140MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 140MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 530AC46M0800DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 46.08MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 46.08MHz | - | - | - | 3.3V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AC77M7600DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 77.76MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 77.76MHz | - | - | - | 3.3V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 598CCC001546DG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 65MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 550PM27M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 27MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | ±12ppm | 0.071 1.80mm | - | ||
![]() 550CJ74M1758DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 74.1758MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | ±130ppm | 0.071 1.80mm | - | ||
![]() 530AC12M4240DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 12.424MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AC62M5000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 62.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 62.5MHz | - | - | - | 3.3V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590AD433M920DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 433.92MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AC30M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 30MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 30MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BD322M266DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 322.266MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 322.266MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BD360M000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 360MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 360MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BB312M500DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 312.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BD283M000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 283MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 283MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591KD235M000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | compliant | 235MHz | ±7ppm | CML | Enable/Disable | Crystal | 110mA | - | 7.0mm x 5.0mm x 1.8mm | 235MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590DD400M000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 400MHz | ±7ppm | CML | Enable/Disable | Crystal | 110mA | - | 7.0mm x 5.0mm x 1.8mm | 400MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AD312M500DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 312.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AB622M080DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 622.08MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant |