- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 590BA50M0000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 50MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 50MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590GA133M333DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | compliant | 133.333MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590CA140M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 140MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590AA100M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 100MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BA116M625DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 116.625MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 116.625MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590CA144M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 144MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591DA100M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 100MHz | ±50ppm | CML | Enable/Disable | Crystal | 110mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590AB155M520DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 155.52MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BB133M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 133MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BB148M350DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 148.35MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590CC100M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590CC19M2000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 19.2MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590DB155M520DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 155.52MHz | ±25ppm | CML | Enable/Disable | Crystal | 110mA | 7.0mm x 5.0mm x 1.8mm | 155.52MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590MB156M250DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 156.25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AB155M520DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 155.52MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590CC35M3280DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 35.328MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BB148M500DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 148.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590GC120M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | compliant | 120MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590DB148M500DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 148.5MHz | ±25ppm | CML | Enable/Disable | Crystal | 110mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590PC100M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant |