- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 514BBA001861BAG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 53.6256MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BBA000949BAG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 243MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BBA000282BAG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 10MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514FBA000383BAG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | - | 150MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514MBA000112BAG Silicon Labs | 22 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 10MHz | ±25ppm | CMOS, Dual (In-Phase) | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514FBA001346BAG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | - | 200.08MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BBA001823BAG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 40MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514MBA001683BAG Silicon Labs | 22 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 12MHz | ±25ppm | CMOS, Dual (In-Phase) | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514EBA000157BAG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | - | 50MHz | ±25ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514JBA001844BAG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.8V | - | - | 200MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514JBA000126BAG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.8V | - | - | 200MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 530BC20M5600DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 20.56MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 20.56MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AC90M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 90MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 90MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC116M000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | 3.3V | 3.3V | compliant | 116MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 116MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC29M8520DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 29.852MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 29.852MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 514BBA000383BAG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 150MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 530BC39M8640DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 39.864MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 39.864MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC52M0960DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 52.096MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 52.096MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC32M5120DG Silicon Labs | 22 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 32.512MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC45M6040DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 45.604MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 45.604MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant |