- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530BC44M5080DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 44.508MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 44.508MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC56M7760DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 56.776MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 56.776MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AC93M3333DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 93.3333MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 93.3333MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC45M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 45MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 45MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC75M4880DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 75.488MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 75.488MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC54M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 54MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 54MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC110M000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 110MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 110MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC65M1120DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 65.112MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 65.112MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC96M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 96MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 96MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC62M5000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 62.5MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 62.5MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC000251DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 251kHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC000238DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 238kHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC80M0840DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 80.084MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 80.084MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC61M4400DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 61.44MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC77M0480DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 77.048MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 77.048MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC64M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 64MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 64MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC121M000DG Silicon Labs | 22 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 121MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 121MHz | - | - | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC14M7500DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 14.75MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC15M0000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 15MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 15MHz | - | - | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC16M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 16MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 16MHz | - | - | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant |