- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530CC11M2896DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 11.2896MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 11.2896MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC14M7456DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 14.7456MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 14.7456MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC000163DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 163kHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC27M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 27MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 27MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC12M2880DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 12.288MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 12.288MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC24M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 24MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 24MHz | - | - | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC41M6700DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 41.67MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 41.67MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC25M2560DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 25.256MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC26M0000DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 26MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 26MHz | - | - | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC31M9800DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 31.98MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 31.98MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC45M1584DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 45.1584MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC36M8640DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 36.864MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 36.864MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC35M3280DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 35.328MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 35.328MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC55M5000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 55.5MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 55.5MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC83M3125DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 83.3125MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 83.3125MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC44M7360DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 44.736MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 44.736MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC70M6560DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 70.656MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 70.656MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC33M0000DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 33MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 33MHz | - | - | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC33M3333DG Silicon Labs | 39 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 33.3333MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC60M0000DG Silicon Labs | 22 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 60MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 60MHz | - | - | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant |