- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511NBA48M0000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 48MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 48MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511EAA156M250AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | 156.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | 18mA | - | 0.071 1.80mm | - | ||
![]() 511FAA133M333AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 133.333MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 133.333MHz | - | - | - | 2.5V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511FAA156M250AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 156.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 0.8ns | 0.8ns | 52/48% | 2.5V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511AAA156M250AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 156.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 0.565ns | 0.565ns | 52/48% | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511ABB29M4912AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 29.4912MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 7.0mm x 5.0mm x 1.8mm | 29.4912MHz | 0.565ns | 0.565ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511ABB25M0000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 7.0mm x 5.0mm x 1.8mm | 25MHz | 0.565ns | 0.565ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511RAB150M000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 150MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 150MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511ABA68M7500AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 68.75MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | - | 68.75MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510BAA156M250AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 156.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 0.8ns | 0.8ns | 52/48% | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511FBA120M000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 120MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 120MHz | - | - | - | 2.5V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511BAA148M500AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 148.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 148.5MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511NBA7M00000AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 7MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 7MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511FAA148M500AAG Silicon Labs | 9 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 148.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 148.5MHz | - | - | - | 2.5V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511MBA11M2896AAG Silicon Labs | 9 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 11.2896MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 11.2896MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 571BJA001118DG Silicon Labs | 2525 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | VCXO | - | 2.97V~3.63V | 3.3V | compliant | 784.247202MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 1118MHz | - | - | - | 3.3V | - | ±130ppm | - | RoHS Compliant | ||
![]() 571BMA000122DG Silicon Labs | 2611 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | 2013 | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | VCXO | - | 2.97V~3.63V | 3.3V | compliant | 1GHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 1417.5MHz | - | - | - | 3.3V | - | ±12ppm | - | RoHS Compliant | ||
![]() 571BGA000112DG Silicon Labs | 2336 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.97V~3.63V | - | compliant | 10MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | ±375ppm | - | RoHS Compliant | ||
![]() 571BMA000112DG Silicon Labs | 2667 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.97V~3.63V | - | compliant | 10MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | ±12ppm | - | RoHS Compliant | ||
![]() 571BMA000164DG Silicon Labs | 2272 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | VCXO | - | 2.97V~3.63V | 3.3V | compliant | 400MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 1417.5MHz | - | - | - | 3.3V | - | ±12ppm | - | RoHS Compliant |