- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 571BCB000163DG Silicon Labs | 2754 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | VCXO | - | 2.97V~3.63V | 3.3V | compliant | 20MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 810MHz | - | - | - | 3.3V | - | ±150ppm | - | RoHS Compliant | ||
![]() 571ECB000383DG Silicon Labs | 2197 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | VCXO | - | 2.25V~2.75V | 2.5V | compliant | 150MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 810MHz | - | - | - | 2.5V | - | ±125ppm | - | RoHS Compliant | ||
![]() 571ADB000328DG Silicon Labs | 2138 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | VCXO | - | 2.97V~3.63V | 3.3V | compliant | 644.531MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 810MHz | - | - | - | 3.3V | - | ±80ppm | - | RoHS Compliant | ||
![]() 571BCB000773DG Silicon Labs | 2266 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | VCXO | - | 2.97V~3.63V | 3.3V | compliant | 98.304MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 810MHz | - | - | - | 3.3V | - | ±150ppm | - | RoHS Compliant | ||
![]() 571DDB000818DG Silicon Labs | 2905 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.97V~3.63V | - | compliant | 669.32MHz | ±50ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | - | - | - | - | - | - | ±80ppm | - | RoHS Compliant | ||
![]() 510AAA3M51000AAGR Silicon Labs | 17 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 3.51MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | 18mA | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510ABA000292AAG Silicon Labs | 15 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 292kHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510FBA162M000AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 162MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 162MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510BBA135M000AAG Silicon Labs | 15 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 135MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 135MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510BBB161M133AAG Silicon Labs | 15 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 161.133MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 161.133MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510ABA156M257AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 156.257MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | - | 156.25MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511ABA000185AAG Silicon Labs | 15 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 185kHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510BBA000244AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 244kHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510BBA166M000AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 166MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 66MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511FBA000185AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | compliant | 185kHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510FBA154M000AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 154MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 154MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511ABA156M000AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 156MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 7.0mm x 5.0mm x 1.8mm | 156MHz | 0.565ns | 0.565ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510BBA127M213AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 127.213MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 127.213MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 511BBA150M000AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 150MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 150MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510BBA156M000AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 156MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 156MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant |