- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511ABA150M000AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 150MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | - | 150MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511BBA000292AAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 292kHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAA12M0000AAG Silicon Labs | 44 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 12MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 12MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAA33M0000AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 33MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 33MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAA22M1184AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 22.1184MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 22.1184MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAA24M5760AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 24.576MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 24.576MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAAM250000AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 250kHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 0.25MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAB24M0000AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 24MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 24MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAA4M00000AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 4MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510CAA10M0000AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 10MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 10MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAA48M0000AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 48MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 48MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAA24M0000AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 24MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 24MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAA66M0000AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 66MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 66MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAAM474200AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 474.2kHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510GAA63M8880AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | 63.888MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | - | ||
![]() 510CAA55M0000AAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 55MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 55MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CBA118M750BAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 118.75MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 118.75MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBA12M8800BAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 12.88MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 12.88MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBA45M1584BAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 45.1584MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 45.1584MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBA19M4400BAG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 19.44MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 19.44MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant |