- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591MB156M250DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 156.25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591SB156M250DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | compliant | 156.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590AB200M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 200MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591DB000292DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 292kHz | ±25ppm | CML | Enable/Disable | Crystal | 110mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | - | ||
![]() 591EB200M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 200MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 200MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590GB36M0000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 36MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 36MHz | - | - | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590GB22M0000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 22MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 22MHz | - | - | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590GB35M3280DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 35.328MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 35.328MHz | - | - | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590GB32M2400DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 32.24MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 32.24MHz | - | - | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590PB27M0000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 27MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ACA61M4400BAG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 61.44MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 61.44MHz | - | - | - | 3.3V | 22mA | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 590CB12M0040DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 12.004MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 12.004MHz | - | - | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590AB10M0000DG Silicon Labs | 14 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 10MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 10MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590AB22M1184DG Silicon Labs | 14 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 22.1184MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 22.1184MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BB100M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BB92M4000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 92.4MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 92.4MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BB74M2500DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 74.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590WB50M0000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 50MHz | ±25ppm | CML | Enable/Disable | Crystal | 110mA | - | 7.0mm x 5.0mm x 1.8mm | 50MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BB100M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | compliant | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AB108M000DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 108MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant |