- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510BBA000110AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | - | 148.35165MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | - | - | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | - | - | ROHS3 Compliant | ||
![]() 531FC250M000DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | TRAY | 2.5V | 2.5V | 98mA | 250MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.85mm | 250MHz | - | 0.35ns | 0.35ns | 55/45% | - | 2.5V | 75mA | - | - | - | 98mA | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | No | RoHS Compliant | ||
![]() 570ACA000107DG Silicon Labs | 2260 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | - | - | 3.3V | - | 10MHz | ±7ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 1417.5MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 531KA156M250DG Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 1.8V | - | 156.25MHz | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 156.25MHz | 1.8V | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | No | RoHS Compliant | ||
![]() 510GAA48M0000BAGR Silicon Labs | 20 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | - | - | 48MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | 2.5V | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | 0.050 1.28mm | - | - | No | RoHS Compliant | ||
![]() 511FCA25M0000BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | - | 25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 25MHz | - | - | - | - | - | 2.5V | 18mA | - | - | - | - | - | - | - | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 510CBA25M0000AAGR Silicon Labs | 31 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 25MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 540BAA148M500BAG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V 2.5V 3.3V | 3.3V | - | 148.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | 5.0mm x 3.2mm x 1.33mm | 148.5MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 100mA | - | - | - | - | - | - | - | 0.052 1.33mm | - | - | - | ROHS3 Compliant | ||
![]() 530GA35M3280DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | - | 35.328MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 35.328MHz | 3.3V | - | - | - | - | 2.5V | 75mA | - | - | 15pF | - | - | - | - | 0.071 1.80mm | - | - | No | RoHS Compliant | ||
![]() 550AF100M000DG Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | 186.029571mg | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | VCXO | - | - | - | - | - | 3.3V | - | 100MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 100MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | - | ±100ppm | - | 0.071 1.80mm | - | - | No | RoHS Compliant | ||
![]() 510BCA148M500BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Bulk | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 148.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 148.5MHz | - | - | - | - | - | 3.3V | 18mA | - | - | - | 23mA | - | - | 1.27mm | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 531AC156M250DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 121mA | 156.25MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 156.25MHz | - | - | - | - | - | 3.3V | 75mA | - | - | - | 121mA | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 530AC312M500DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | 3.3V | 3.3V | - | 312.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 312.5MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | 121mA | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 550CD74M2500DGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | 85°C | -40°C | - | 3.3V | - | - | 74.25MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | 15pF | 98mA | - | ±25ppm | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() 531BC200M000DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 3.3V | 3.3V | 98mA | 200MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 200MHz | - | 0.35ns | 0.35ns | 55/45% | - | 3.3V | 75mA | - | - | - | 98mA | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 530RA25M0000DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | - | 2.5V | - | 25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 25MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | No | RoHS Compliant | ||
![]() 530BC312M500DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | 312.5MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 312.5MHz | 3.3V | - | - | - | - | - | 75mA | - | - | 15pF | 98mA | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 530BC311M040DGR Silicon Labs | 26 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 311.04MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 311.04MHz | 3.3V | - | - | - | - | - | 75mA | - | - | 15pF | 98mA | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 530FC000110DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.5V | - | - | 148.35165MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 2.5V | - | - | - | - | - | 75mA | 2.75V | 2.25V | 15pF | 98mA | 55 % | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5mm | - | RoHS Compliant | ||
![]() 531EC148M500DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 121mA | 148.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 148.5MHz | - | - | - | - | - | 2.5V | 75mA | - | - | 15pF | 121mA | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant |