- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 531BC000274DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 274kHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531BC310M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 310MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 310MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC691M200DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 691.2MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AC600M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 600MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 600MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531FC000190DG Silicon Labs | 44 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 716.5732MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531FC218M750DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | compliant | 218.75MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AC351M625DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 351.625MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531KC312M500DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 1.8V | 1.8V | compliant | 312.5MHz | ±7ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 312.5MHz | - | - | - | 1.8V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531BC000273DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 273kHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531NC500M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 500MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 500MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531MC472M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 472MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 472MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531NC303M030DG Silicon Labs | 44 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 303.03MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC640M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | - | 640MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 640MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 531FC645M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | 2.5V | 2.5V | compliant | 645MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 645MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531FC400M000DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | compliant | 400MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 400MHz | 0.35ns | 0.35ns | 55/45% | 2.5V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530HC000168DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 359.431893MHz | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531EC500M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | - | 500MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 500MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 531FC336M000DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | 2.5V | 2.5V | compliant | 336MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 336MHz | 0.35ns | 0.35ns | 55/45% | 2.5V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531BC252M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 252MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 252MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531FC266M670DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | compliant | 266.67MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 266.67MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant |