- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 550BK240M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | 240MHz | ±100ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | ±295ppm | 0.071 1.80mm | - | ||
![]() 550MA644M531DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | 644.531MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±100ppm | 0.071 1.80mm | - | ||
![]() 550AK000206DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | 718.8638MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±295ppm | 0.071 1.80mm | - | ||
![]() 550AD000263DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | 624.6938MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±80ppm | 0.071 1.80mm | - | ||
![]() 550AD433M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 433MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 433MHz | - | - | - | 3.3V | 75mA | - | - | ±80ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AF640M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 640MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 640MHz | - | - | - | 3.3V | 75mA | - | - | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550BC500M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | 500MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | ±150ppm | 0.071 1.80mm | - | ||
![]() 550AD455M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 455MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 455MHz | - | - | - | 3.3V | 75mA | - | - | ±80ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AD448M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 448MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 448MHz | - | - | - | 3.3V | 75mA | - | - | ±80ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AF000156DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | 647.2394MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±100ppm | 0.071 1.80mm | - | ||
![]() 550AA400M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 400MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 400MHz | - | - | - | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AD000288DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | 794.72275MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±80ppm | 0.071 1.80mm | - | ||
![]() 550BF622M080DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | VCXO | Nickel/Gold (Ni/Au) | 3.3V | 3.3V | compliant | 622.08MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 622.08MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 10% | 3.3V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550BF800M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | 800MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | ±100ppm | 0.071 1.80mm | - | ||
![]() 550FF000132DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | 672.162712MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | ±75ppm | 0.071 1.80mm | - | ||
![]() 550EF220M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | 220MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±75ppm | 0.071 1.80mm | - | ||
![]() 550AD245M760DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 245.76MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 245.76MHz | - | - | - | 3.3V | 75mA | - | - | ±80ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550MF657M421DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | 657.421MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±100ppm | 0.071 1.80mm | - | ||
![]() 550MD307M200DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | 307.2MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±80ppm | 0.071 1.80mm | - | ||
![]() 550NF360M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | 360MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | ±100ppm | 0.071 1.80mm | - |