- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 531AA240M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 240MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 240MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530FA000235DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 250.0125MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AA665M514DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | - | 665.514MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 665.514MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 530QA585M938DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 585.938MHz | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AA267M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 267MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 267MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530EA500M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | compliant | 500MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 500MHz | 0.35ns | 0.35ns | 55/45% | 2.5V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AA720M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 720MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 720MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531BA600M000DG Silicon Labs | 30 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 600MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 600MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AA485M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 485MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 485MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AA600M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 600MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 600MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531DA600M000DG Silicon Labs | 30 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 600MHz | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | 7.0mm x 5.0mm x 1.85mm | 600MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AA500M000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 500MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 500MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AA640M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 640MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 640MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531BA800M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 800MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 800MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531BA625M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 625MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 625MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AA644M531DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 644.531MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 644.531MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531DA250M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 250MHz | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | 7.0mm x 5.0mm x 1.85mm | 250MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AA257M500DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 257.5MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 257.5MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531EA320M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | - | 320MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 531HA312M500DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | compliant | 312.5MHz | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant |