- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 531EC62M0000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | compliant | 62MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 62MHz | 0.35ns | 0.35ns | 55/45% | 2.5V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 531SC100M000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | compliant | 100MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 531MC25M0000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 25MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 25MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 531BC50M0000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 50MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 50MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530JC104M000DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 1.8V | 1.8V | - | 104MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 104MHz | - | - | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 531AC110M000DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | - | 110MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 110MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 531NC65M0000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 65MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 65MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 531FC48M0000DG Silicon Labs | 15 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | compliant | 48MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 48MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 531NC50M0000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 50MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 50MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530JC10M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 1.8V | 1.8V | compliant | 10MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 10MHz | - | - | 55/45% | 1.8V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AC20M0000DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | - | 20MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 20MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 531FC122M880DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 2.5V | 2.5V | compliant | 122.88MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 122.88MHz | - | - | - | 2.5V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC14M4000DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | 14.4MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 530PC24M0000DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 24MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 24MHz | - | - | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530BC66M0000DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TAPE AND REEL | 3.3V | 3.3V | - | 66MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 66MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 530JC106M000DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TAPE AND REEL | 1.8V | 1.8V | - | 106MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 106MHz | - | - | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 530BC14M4000DGR Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | 14.4MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 550AA40M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 40MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 40MHz | - | - | - | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AA20M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 20MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 20MHz | - | - | - | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AK122M880DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | TRAY | 3.3V | 3.3V | compliant | 122.88MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 122.88MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 10% | 3.3V | ±295ppm | 0.071 1.80mm | RoHS Compliant |