- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530AC156M250DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | - | - | - | 156.25MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 156.25MHz | 3.3V | - | - | - | - | 75mA | - | 121mA | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530CA80M0000DGR Silicon Labs | 43 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | 5mm | - | - | 80MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 80MHz | 3.3V | - | - | 55/45% | - | 75mA | 15pF | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531BC622M080DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | - | - | - | 622.08MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 622.08MHz | 3.3V | - | - | - | - | 75mA | - | 98mA | - | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 550AK000156DGR Silicon Labs | 26 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | - | - | 647.2394MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 3.3V | - | - | - | - | 75mA | - | - | - | ±295ppm | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 550AA000134DGR Silicon Labs | 26 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | - | - | - | 693.482991MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 3.3V | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 510BBA74M2500AAGR Silicon Labs | 22 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 5mm | - | - | 74.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 74.25MHz | 3.3V | - | - | - | - | 18mA | - | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 545AAA622M080BAG Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Ultra™ Si545 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V 3.3V | - | - | unknown | - | 622.08MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | - | - | - | - | - | 112mA | - | - | - | - | - | 0.050 1.28mm | - | - | ROHS3 Compliant | ||
![]() 511ABA155M520AAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | - | 155.52MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | 18mA | 15pF | 43mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | ||
![]() 510FBA74M2500AAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | - | - | - | 74.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 510FBA148M500AAG Silicon Labs | 47 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | - | - | - | 148.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 511ABA000110AAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | - | 148.35165MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | 18mA | 15pF | 43mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530FC156M250DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 2.5V | 2.5V | - | - | - | 156.25MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | - | - | 156.25MHz | 2.5V | - | - | - | - | 75mA | 15pF | 98mA | - | - | 1.8034mm | 0.071 1.80mm | No | Unknown | RoHS Compliant | ||
![]() 511BBA000110AAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | - | 148.35165MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 570EBB000521DG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SMD, No Lead | - | 8 | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | 2.5V | 2.5V | - | - | - | 156.25MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | - | - | - | - | 2.5V | - | - | - | - | 75mA | - | 130mA | - | - | 1.8034mm | - | No | - | RoHS Compliant | ||
![]() 510FBA212M500BAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | 3.2mm | - | - | 212.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | 18mA | 15pF | 23mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | Unknown | RoHS Compliant | ||
![]() 530BC187M500DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | - | - | - | 187.5MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 187.5MHz | 3.3V | - | - | - | - | 75mA | 15pF | 98mA | 55 % | - | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | ||
![]() 531AC148M500DG Silicon Labs | 18330 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | 5mm | - | 121mA | 148.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 148.5MHz | - | - | - | - | 3.3V | 75mA | - | 121mA | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 511BBA000110BAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | - | 148.35165MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | 148.3517MHz | 3.3V | 0.8ns | 0.8ns | 52/48% | - | 18mA | 15pF | 23mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 510FBA74M2500BAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | - | - | - | 74.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | 18mA | 15pF | 23mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 531BC155M520DG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | 3.3V | 3.3V | 5mm | - | - | 155.52MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.85mm | 155.52MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | 15pF | 98mA | - | - | 1.8034mm | 0.071 1.80mm | No | Unknown | RoHS Compliant |