- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511FBA156M250BAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | - | 156.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | 1.27mm | 0.050 1.28mm | - | Unknown | RoHS Compliant | ||
![]() 531BC250M000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | - | 3.3V | 3.3V | - | 98mA | 250MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 250MHz | - | 0.35ns | 0.35ns | 55/45% | - | 3.3V | 75mA | - | 98mA | - | 55 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 510FBA212M500AAG Silicon Labs | 35 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | - | 212.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | ||
![]() 570BAA000179DGR Silicon Labs | 2894 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | - | XO (Standard) | - | - | - | 3.3V | 3.3V | - | - | 312.5MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 1417.5MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 511ABA148M500BAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | - | 148.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 43mA | - | 52 % | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 511SAA100M000AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | 1.8V | - | - | 100MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 100MHz | - | - | - | - | - | 1.8V | 18mA | - | 26mA | - | - | 1.651mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530CA28M6000DG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | - | 28.6MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 28.6MHz | 3.3V | - | - | - | - | - | - | 15pF | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 510FBA155M520BAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | 1.27mm | 0.050 1.28mm | - | Unknown | RoHS Compliant | ||
![]() 510FBA155M520AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | ||
![]() 511ABA148M500AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | - | 148.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 43mA | - | 52 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 511ABA212M500AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | - | 212.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 43mA | - | 52 % | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | ||
![]() 510FBA148M500BAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | - | 148.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 511ABA155M520BAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | - | 155.52MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 43mA | - | 52 % | 1.27mm | 0.050 1.28mm | - | Unknown | RoHS Compliant | ||
![]() 500DCBA75M0000ACH Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | 0°C~85°C | Bag | - | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 2 (1 Year) | 6 | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 75MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 16.5mA | - | - | 75MHz | 3.3V | - | - | - | - | - | 10.7mA | - | - | - | - | - | 0.035 0.90mm | No | - | RoHS Compliant | ||
![]() 514EBB000159BAGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.5V | - | - | - | 148.5MHz | ±25ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 501JCA10M0000DAF Silicon Labs | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Strip | 2012 | Si501 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | - | CMEMS® | - | - | - | 3.3V | 3.3V | - | - | 10MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.9mm | 10MHz | 3.3V | 1.6ns | 1.6ns | - | - | - | - | 15pF | 4.9mA | 0.002% | 55 % | 889μm | 0.035 0.90mm | No | Unknown | RoHS Compliant | ||
![]() 511ABA25M0000BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 8542.39.00.01 | 3.3V | 3.3V | - | - | 25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | 5.0mm x 3.2mm x 1.28mm | 25MHz | 3.3V | - | - | 52/48% | - | - | 18mA | - | 43mA | - | - | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 511ABA148M500BAGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | - | 148.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 148.5MHz | 3.3V | - | - | - | - | - | 18mA | 15pF | 43mA | - | 52 % | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 511ABA148M500AAGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 5mm | - | 148.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 148.5MHz | 3.3V | - | - | - | - | - | 18mA | 15pF | 43mA | - | 52 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530FB125M000DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | - | 2.5V | 5mm | - | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant |