- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 550GD27M0000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.5V | - | - | 27MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | ±30ppm | 0.071 1.80mm | - | ||
![]() 531FA205M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | - | 205MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 205MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 550CF27M0000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 27MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | ±100ppm | 0.071 1.80mm | - | ||
![]() 550GC125M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.5V | - | - | 125MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | ±125ppm | 0.071 1.80mm | - | ||
![]() 510GBA80M0000AAGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | - | 80MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510CBA40M0000AAGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 40MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 40MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510CCA100M000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | - | 0.071 1.80mm | - | ||
![]() 510CCA16M3840AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 16.384MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 16.384MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA18M2800AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 18.28MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 18.28MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA10M0000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 10MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | - | 0.071 1.80mm | - | ||
![]() 510CCA17M7345AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 17.7345MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 17.7345MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA22M5792AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 22.5792MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 22.5792MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA000279AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 279kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | - | 0.071 1.80mm | - | ||
![]() 510CCA12M8000AAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 12.8MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 12.8MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA24M9981AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 24.9981MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 24.9981MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA17M0160AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 17.016MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 17.016MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA11M2896AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 11.2896MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 11.2896MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA102M400AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 102.4MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | - | 0.071 1.80mm | - | ||
![]() 510CCA35M8050AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 35.805MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 35.805MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA3M27000AAG Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 3.27MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 3.27MHz | - | - | - | 3.3V | 18mA | - | 0.071 1.80mm | RoHS Compliant |