- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510ACA133M330BAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 133.33MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 5.0mm x 3.2mm x 1.28mm | 133.33MHz | 0.565ns | 0.565ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510BCA156M250BAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 156.25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | 5.0mm x 3.2mm x 1.28mm | 156.25MHz | 0.8ns | 0.8ns | 52/48% | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510ACA140M250AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 140.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | - | 140.25MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510ACB153M600AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 153.6MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 7.0mm x 5.0mm x 1.8mm | 153.6MHz | 0.565ns | 0.565ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510BCB148M500AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 148.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 148.5MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511ACA155M520AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 155.52MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | - | 155.52MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511BCA162M500AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 162.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 162.5MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511BCA133M333AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 133.333MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 133.333MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510ECB156M250AAG Silicon Labs | 6 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | compliant | 156.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 0.565ns | 0.565ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511BCA153M600AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 153.6MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 153.6MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511JCA166M625BAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | compliant | 166.625MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 166.625MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511BCA130M000AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 130MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 130MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511BCA160M000AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 160MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 160MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511FCA150M000AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | compliant | 150MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 150MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510KCA200M000AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | compliant | 200MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 200MHz | - | - | - | 1.8V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511ACA000391AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 391kHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511FCB148M500AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | compliant | 148.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 7.0mm x 5.0mm x 1.8mm | 148.5MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511NCA148M500AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 148.5MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 148.5MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 511FCA165M000AAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | - | 165MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 514MAB000107BAG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; TRAY | 3.3V | 3.3V | - | 10MHz | ±50ppm | CMOS, Dual (In-Phase) | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | - | 0.9ns | 0.9ns | 52/48% | - | - | - | ROHS3 Compliant |