- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591AD165M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 165MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591FD148M500DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 148.5MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 148.5MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AD156M254DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 156.254MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | 7.0mm x 5.0mm x 1.8mm | 156.254MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591FD200M000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | compliant | 200MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591FD147M456DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 147.456MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 147.456MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590MD142M675DG Silicon Labs | 27 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 142.675MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | 7.0mm x 5.0mm x 1.8mm | 142.675MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BD148M500DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 148.5MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 148.5MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BD210M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 210MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 210MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591KD153M000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 153MHz | ±7ppm | CML | Enable/Disable | Crystal | 110mA | 7.0mm x 5.0mm x 1.8mm | 153MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AD148M500DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 148.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BD160M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 160MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 160MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590FD156M250DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 156.25MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AD000391DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | - | 391kHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 591AD155M520DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 155.52MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590AD40M0000DG Silicon Labs | 10 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 40MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | 7.0mm x 5.0mm x 1.8mm | 40MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590AD50M0000DG Silicon Labs | 10 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 50MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | 7.0mm x 5.0mm x 1.8mm | 50MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BC150M000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 3.3V | compliant | 150MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 150MHz | 0.35ns | 0.35ns | 55/45% | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BD24M5760DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 24.576MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 590PD133M330DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 133.33MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AD62M5000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 62.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant |