- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591BC000244DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 244kHz | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | - | ||
![]() 590BC148M350DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 148.35MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BC148M500DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 148.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 148.5MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591MD53M1250DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 53.125MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591EC155M520DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | compliant | 155.52MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BD20M0000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 20MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BC156M250DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 156.25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BD25M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 25MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 25MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BC200M000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 200MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 200MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BD81M9200DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 81.92MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BD122M880DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 122.88MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 122.88MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AC155M520DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 155.52MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591KC155M520DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 155.52MHz | ±20ppm | CML | Enable/Disable | Crystal | 110mA | - | 7.0mm x 5.0mm x 1.8mm | 155.52MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591HD25M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | compliant | 25MHz | ±7ppm | CML | Enable/Disable | Crystal | 110mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590DC148M500DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 148.5MHz | ±20ppm | CML | Enable/Disable | Crystal | 110mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591RC160M000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | 2.5V | compliant | 160MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 160MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ACA10M7000AAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 10.7MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | 7.0mm x 5.0mm x 1.8mm | 10.7MHz | 0.565ns | 0.565ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ACA106M250AAG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 106.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 106.25MHz | - | - | - | 3.3V | 22mA | - | - | - | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ACA77M7600AAG Silicon Labs | 27 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 77.76MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | 7.0mm x 5.0mm x 1.8mm | 77.76MHz | 0.565ns | 0.565ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ACA10M0000AAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 10MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | 7.0mm x 5.0mm x 1.8mm | 10MHz | 0.565ns | 0.565ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant |