- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511FBA200M000AAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | - | - | 200MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | ||
![]() 511ABA200M000BAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | 200MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 43mA | 52 % | 1.27mm | 0.050 1.28mm | - | Unknown | RoHS Compliant | ||
![]() 570BCC000107DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | Solder | XO (Standard) | - | - | - | 3.3V | - | - | 10MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 280MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() 531FC125M000DG Silicon Labs | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | 5mm | 98mA | 125MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | - | 0.35ns | 0.35ns | 55/45% | - | 2.5V | 75mA | 15pF | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | No | Unknown | RoHS Compliant | ||
![]() 530FB125M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | 2.5V | 2.5V | - | - | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | 98mA | - | 1.8542mm | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 511BBA100M000AAG Silicon Labs | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | No | Unknown | RoHS Compliant | ||
![]() 510CBA49M1520BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 49.152MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | 49.152MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | - | 0.050 1.28mm | No | - | RoHS Compliant | ||
![]() 530BB100M000DG Silicon Labs | 18330 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Bulk | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | - | - | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | 98mA | - | 1.8034mm | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 511BBA106M250BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | 106.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 23mA | 52 % | 1.27mm | 0.050 1.28mm | - | Unknown | RoHS Compliant | ||
![]() 510ABA200M000AAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | 200MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 43mA | 52 % | 1.8034mm | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | ||
![]() 510BBA125M000AAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | ||
![]() 511BBA200M000BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 3.2mm | - | 200MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 200MHz | 3.3V | - | - | - | - | - | 18mA | 15pF | 23mA | 52 % | 1.1684mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 570BAB000299DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Bag | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | - | - | 200MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | - | - | - | - | - | - | - | - | - | - | 75mA | - | 108mA | - | 1.8034mm | - | - | - | RoHS Compliant | ||
![]() 545BAA000127BAG Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Digi-Reel® | - | Ultra™ Si545 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | 3.3V | - | - | 622.08MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | 5.0mm x 3.2mm x 1.33mm | 644.53125MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 112mA | - | - | - | - | 0.050 1.28mm | - | - | ROHS3 Compliant | ||
![]() 510BBA212M500BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | 3.2mm | - | 212.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 23mA | 52 % | 1.27mm | 0.050 1.28mm | - | Unknown | RoHS Compliant | ||
![]() 510ABA100M000BAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | 3.2mm | - | 100MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 43mA | 52 % | 1.27mm | 0.050 1.28mm | - | Unknown | ROHS3 Compliant | ||
![]() 511ABA125M000BAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | 125MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 18mA | 15pF | 43mA | 52 % | 1.27mm | 0.050 1.28mm | - | Unknown | RoHS Compliant | ||
![]() 530PC100M000DGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | - | 100MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 3.3V | - | - | 55/45% | 3.63V | - | 75mA | 15pF | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531AC125M000DGR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 3.3V | 3.3V | - | 121mA | 125MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 125MHz | - | 0.35ns | 0.35ns | 55/45% | - | 3.3V | 75mA | - | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 510CBA25M0000BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 21mA | 25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | 5.0mm x 3.2mm x 1.28mm | 25MHz | 3.3V | 1.2ns | 1.2ns | 52/48% | 3.63V | - | 18mA | 15pF | - | 52 % | 1.17mm | 0.050 1.28mm | - | - | RoHS Compliant |