- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510BBA125M000AAGR Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | - | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 125MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | - | - | ROHS3 Compliant | ||
![]() 531FB100M000DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | - | 2.5V | 5mm | - | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | No | RoHS Compliant | ||
![]() 530FC155M520DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.5V | 2.5V | - | - | 155.52MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 155.52MHz | 2.5V | - | - | - | - | - | 75mA | - | - | - | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 530FC187M500DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 5mm | - | 187.5MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 187.5MHz | 2.5V | - | - | - | - | - | 75mA | - | - | 15pF | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 530AC148M500DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | - | 148.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 148.5MHz | 3.3V | - | - | - | - | - | 75mA | - | - | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531EC187M500DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | - | 121mA | 187.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 187.5MHz | - | - | - | - | - | 2.5V | 75mA | - | - | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 530FC148M500DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.5V | 2.5V | - | - | 148.5MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 148.5MHz | 2.5V | - | - | - | - | - | 75mA | - | - | 15pF | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 530BC000110DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | - | 148.35165MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | 3.63V | 2.97V | 15pF | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() 531EC000110DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 2.5V | - | - | 121mA | 148.35165MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 75mA | - | - | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531BC155M520DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 98mA | 155.52MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | - | - | 155.52MHz | - | - | - | - | - | 3.3V | 75mA | - | - | - | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | No | RoHS Compliant | ||
![]() 531AC148M500DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 5mm | 121mA | 148.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 148.5MHz | - | - | - | - | - | 3.3V | 75mA | - | - | - | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531AC187M500DGR Silicon Labs | 9 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 121mA | 187.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 187.5MHz | - | - | - | - | - | 3.3V | 75mA | - | - | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531BC125M000DGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 3.3V | 3.3V | 5mm | 98mA | 125MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 125MHz | - | 0.35ns | 0.35ns | 55/45% | - | 3.3V | 75mA | - | - | - | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531AC106M250DGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 121mA | 106.25MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 106.25MHz | - | - | - | - | - | 3.3V | 75mA | - | - | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531BC106M250DGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | 98mA | 106.25MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 106.25MHz | - | 0.35ns | 0.35ns | 55/45% | - | 3.3V | 75mA | - | - | 15pF | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 530AC155M520DGR Silicon Labs | 47 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | 3.3V | 3.3V | 5mm | - | 155.52MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | - | 155.52MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | No | RoHS Compliant | ||
![]() 531BC000110DGR Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | - | - | 98mA | 148.35165MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 75mA | - | - | 15pF | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531EC311M040DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | - | 121mA | 311.04MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 311.04MHz | - | - | - | - | - | 2.5V | 75mA | - | - | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531BC312M500DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 98mA | 312.5MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 312.5MHz | - | - | - | - | - | 3.3V | 75mA | - | - | 15pF | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531FC311M040DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.5V | 2.5V | - | 98mA | 311.04MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 311.04MHz | - | - | - | - | - | 2.5V | 75mA | - | - | - | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant |