- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 590CD125M000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 125MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 125MHz | - | - | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590CD000186DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 186kHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | - | ||
![]() 590CD114M285DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 114.285MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 114.285MHz | - | - | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590CD12M2880DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 12.288MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 12.288MHz | - | - | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590CD24M9981DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 24.9981MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 24.9981MHz | - | - | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590CD22M5792DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 22.5792MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590CD80M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 80MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590GD25M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | compliant | 25MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590CD44M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 44MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590PD24M9981DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 24.9981MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 24.9981MHz | - | - | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590JD90M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 90MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | 7.0mm x 5.0mm x 1.8mm | 90MHz | - | - | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 514ACC000112BAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 10MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 590CD122M880DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 122.88MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 515FCA200M000BAG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 2.5V | 2.5V | compliant | 200MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 200MHz | - | - | - | 2.5V | 22mA | - | - | - | ±30ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515BCA180M000BAG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | 3.3V | compliant | 180MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 180MHz | 0.8ns | 0.8ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 514CCB000282BAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 10MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BAC000115BAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 125MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514NAC001763BAG Silicon Labs | 27 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 9.8304MHz | ±50ppm | CMOS, Dual (Complimentary) | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514MAC001723BAG Silicon Labs | 27 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 42.5MHz | ±50ppm | CMOS, Dual (In-Phase) | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BAC000163BAG Silicon Labs | 27 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 20MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |