- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510KCA37M1250BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 37.125MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 37.125MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CCA66M0000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 66MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.050 1.28mm | - | ||
![]() 510KCB50M0000BAG Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 50MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 50MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510KCA80M6000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 80.6MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 80.6MHz | - | - | - | 1.8V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510KCB100M000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 100MHz | - | - | - | 1.8V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510KCA38M4000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 38.4MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 38.4MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510KCA19M2000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 19.2MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 19.2MHz | - | - | - | 1.8V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510KCA28M6364BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 28.6364MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 28.6364MHz | - | - | - | 1.8V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CCB40M0000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 40MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 40MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CAA125M000BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 125MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 125MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CAA33M3333BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 33.3333MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 33.3333MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CAAM128000BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 128kHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 0.128MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CAAM614400BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 614.4kHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 0.6144MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CAA8M00000BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 8MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 8MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CAA180M000BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 180MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 180MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CAA40M0000BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 40MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 40MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CAB50M0000BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 50MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 50MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CABM600000BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 600kHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 0.6MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CAA90M0000BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 90MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.050 1.28mm | ROHS3 Compliant | ||
![]() 510CAA32M7680BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 32.768MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.050 1.28mm | ROHS3 Compliant |