- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530FB80M0000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | compliant | 80MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 80MHz | 0.35ns | 0.35ns | 55/45% | 2.5V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531AB110M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | - | 110MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 110MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 530CB110M000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 110MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 110MHz | - | - | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CB14M7450DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 14.745MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 14.745MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CB25M0006DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 25.0006MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 530CB16M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 16MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 530CB26M6000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 26.6MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 530CB16M9048DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 16.9048MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 530CB10M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 10MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 530CB000165DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 165kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CB25M0013DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 25.0013MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 530CB19M5300DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 19.53MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 530CB20M5400DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 20.54MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 530CB12M2880DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 12.288MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 12.288MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CB33M8688DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 33.8688MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 33.8688MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 531BB000353DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 353kHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CB22M5792DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 22.5792MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 530CB33M3300DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 33.33MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | 0.071 1.80mm | - | ||
![]() 531BB102M400DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 102.4MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 102.4MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CB36M8640DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 36.864MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 36.864MHz | - | - | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant |