- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511RBB74M1758BAG Silicon Labs | 19 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 74.1758MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 74.1758MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | - | - | - | 0.050 1.28mm | RoHS Compliant | ||
![]() 511RBB33M3333BAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 33.3333MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 33.3333MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | - | - | - | 0.050 1.28mm | RoHS Compliant | ||
![]() 511MBA100M000BAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 100MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 510BCA162M500AAGR Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 162.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | - | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 515CAA7M37472AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 7.37472MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 7.37472MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CBBM100000AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 100kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 0.1MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±80ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CAB49M1520AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 49.152MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 49.152MHz | - | - | - | 3.3V | 22mA | - | - | - | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CAB32M7680AAG Silicon Labs | 19 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 32.768MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 32.768MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CBA3M64000AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 3.64MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 3.64MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±80ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CAA32M7680AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 32.768MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 32.768MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CBA24M5760AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2006 | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 24.576MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 24.576MHz | - | - | - | 3.3V | 22mA | - | - | - | ±80ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CBA23M1481AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2006 | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 23.1481MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 23.1481MHz | - | - | - | 3.3V | 22mA | - | - | - | ±80ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CAAM928000AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 928kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 0.928MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CCA12M8000AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 12.8MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 12.8MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CAA70M6560AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2017 | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 70.656MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 70.656MHz | - | - | - | 3.3V | 22mA | - | - | - | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CAA44M7360AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 44.736MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 44.736MHz | - | - | - | 3.3V | 22mA | - | - | - | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CCA122M880AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 122.88MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 122.88MHz | - | - | - | 3.3V | 22mA | - | - | - | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CCA56M3200AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2017 | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 56.32MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 56.32MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CCA5M00000AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 5MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 7.0mm x 5.0mm x 1.8mm | 5MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515CBA80M0000AAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 80MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 80MHz | - | - | - | 3.3V | 22mA | - | - | - | ±80ppm | 0.071 1.80mm | RoHS Compliant |