- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530GA40M0000DG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | compliant | 40MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 40MHz | 55/45% | 2.5V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530PA10M0000DG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 10MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 10MHz | 55/45% | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530VA100M000DG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 1.8V | 1.8V | compliant | 100MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 100MHz | 55/45% | 1.8V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530PA74M2500DG Silicon Labs | 6 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 74.25MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 74.25MHz | - | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CA28M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 28MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 28MHz | 55/45% | - | 75mA | 10% | 3.3V | ±370ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CD122M880DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 122.88MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 122.88MHz | - | 3.3V | 75mA | - | - | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CB10M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 10MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | - | - | ±160ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CD40M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 40MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 40MHz | 55/45% | - | 75mA | 10% | 3.3V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CB12M2880DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 12.288MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 12.288MHz | - | 3.3V | 75mA | - | - | ±160ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CE000256DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 256kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | - | - | ±65ppm | 0.071 1.80mm | - | ||
![]() 595CD35M3280DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2013 | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 35.328MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 35.328MHz | - | 3.3V | 75mA | - | - | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CH40M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 40MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 40MHz | 55/45% | - | 75mA | 10% | 3.3V | ±15ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595PH24M7040DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 24.704MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 24.704MHz | - | 3.3V | 75mA | - | - | ±15ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595PH32M7680DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 32.768MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 32.768MHz | - | 3.3V | 75mA | - | - | ±15ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CH32M7680DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 32.768MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 32.768MHz | - | 3.3V | 75mA | - | - | ±15ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CD50M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 50MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 50MHz | 55/45% | - | 75mA | 10% | 3.3V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CD96M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 96MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 96MHz | - | 3.3V | 75mA | - | - | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595PH34M3680DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 34.368MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 34.368MHz | - | 3.3V | 75mA | - | - | ±15ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 590DA315M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | compliant | 315MHz | ±50ppm | CML | Enable/Disable | Crystal | 110mA | - | - | - | - | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CH19M4400DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 19.44MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 19.44MHz | - | 3.3V | 75mA | - | - | ±15ppm | 0.071 1.80mm | RoHS Compliant |